EN
  • EN
  • DE

AD5734AREZ-REEL7

Part No AD5734AREZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Digital to Analog Converter 4 24-TSSOP-EP
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-TSSOP-EP
Family Name AD5734
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5734AREZ-REEL7-ND, AD5734AREZ-REEL7CT, AD5734AREZ-REEL7DKR, AD5734AREZ-REEL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859543-AD5734AREZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5734AREZ-REEL7 CAD Model

Description

Product Overview: AD5734AREZ-REEL7

The AD5734AREZ-REEL7 is a high-performance, precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This sophisticated component is designed to meet the demanding requirements of industrial and communication applications that require high accuracy and stability.

Key Features

  • Precision Quad DAC: The AD5734AREZ-REEL7 features four 12-bit DACs in one package, providing a compact solution for systems that require multiple DAC channels.
  • Wide Output Range: This DAC offers a wide range of selectable output voltages, including bipolar and unipolar configurations, which can be easily programmed via its serial interface.
  • High Stability: With its on-chip output amplifier and precision voltage reference, the AD5734AREZ-REEL7 maintains high stability and low noise performance, making it suitable for critical applications.
  • Flexible Serial Interface: The device supports standard serial digital interfaces such as SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a variety of system architectures.
  • On-Chip Calibration: The DAC includes on-chip calibration features that help to minimize offset and gain errors, ensuring high accuracy in the output signal.
  • Compact Package: The AD5734AREZ-REEL7 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources
  • Test and Measurement Equipment

The AD5734AREZ-REEL7 is part of Analog Devices' REEL7 packaging option, which indicates that the product is provided in a tape and reel format suitable for automated assembly processes. This packaging format is essential for high-volume production environments where speed and efficiency are critical.

Overall, the AD5734AREZ-REEL7 from Analog Devices Inc. is a robust and reliable choice for designers who require a high-quality, multi-channel DAC solution that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2167 $56.2167
3+ $46.1265 $138.3795
4+ $44.6851 $178.7404
5+ $43.2436 $216.2180
6+ $41.8022 $250.8132
9+ $37.4778 $337.3002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess