EN
  • EN
  • DE

AD5693RACPZ-RL7

Part No AD5693RACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Bit Digital to Analog Converter
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Reel - TR
Family Name AD5693
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5693RACPZ-RL7DKR, AD5693RACPZ-RL7CT, AD5693RACPZ-RL7TR, AD5693RACPZ-RL7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852125-AD5693RACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5693RACPZ-RL7 CAD Model

Description

Analog Devices Inc. AD5693RACPZ-RL7 Digital-to-Analog Converter

The AD5693RACPZ-RL7 is a high-precision, nanoDAC digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. This compact and efficient component is designed to deliver exceptional performance for applications requiring precise voltage control and signal conversion.

Key Features

  • Resolution: The AD5693RACPZ-RL7 boasts a 16-bit resolution, providing fine granularity and high accuracy in the analog output.
  • Output Range: It offers a flexible reference, allowing various output ranges that can be programmed to match the needs of the application.
  • Interface: The device features an I2C-compatible serial interface, which simplifies the communication with microcontrollers and other digital systems.
  • Integrated EEPROM: The onboard EEPROM allows for the storage of configuration settings and ensures that the DAC output remains at a known state after a power cycle.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5693RACPZ-RL7 is ideal for space-constrained applications.
  • Temperature Range: It operates reliably over an industrial temperature range, making it suitable for a wide variety of environments.

Applications

The AD5693RACPZ-RL7 is versatile and can be used across multiple sectors. It is particularly well-suited for:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5693RACPZ-RL7 is no exception. It is manufactured to meet high standards, ensuring reliable performance and longevity in the field. Whether used in industrial, commercial, or consumer applications, this DAC stands out for its precision and dependability.

For designers and engineers looking for a high-performance DAC solution, the AD5693RACPZ-RL7 from Analog Devices Inc. offers an optimal blend of size, performance, and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1953 $55.1718
14+ $7.5449 $105.6286
21+ $7.3091 $153.4911
29+ $7.0734 $205.1286
37+ $6.8376 $252.9912
49+ $6.1302 $300.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,558 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess