EN
  • EN
  • DE

AD5681RBCPZ-1RL7

Part No AD5681RBCPZ-1RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SPI 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 1.8 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 8-LFCSP-UD (2x2)
Win Source Part Number 1012454-AD5681RBCPZ-1RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5681RBCPZ-1RL7 CAD Model

Description

AD5681RBCPZ-1RL7 Digital-to-Analog Converter

The AD5681RBCPZ-1RL7, from the renowned semiconductor manufacturer Analog Devices Inc., is a high-precision 16-bit digital-to-analog converter (DAC) that comes in a compact LFCSP-8 package. This DAC is part of the nanoDAC+™ series, which is designed to offer a blend of performance, power efficiency, and size, making it an ideal choice for space-constrained applications.

The AD5681RBCPZ-1RL7 operates on a single 5V supply and features a 2 ppm/°C reference, which is the source of its impressive accuracy. The on-chip precision output amplifier allows rail-to-rail output swing, which is essential for maximizing dynamic range in a variety of systems. This product is designed to interface seamlessly with microprocessors or DSPs via a versatile SPI interface, supporting high-speed serial communication up to 50MHz.

One of the key features of this DAC is its low power consumption, drawing a mere 4 µA at 3V in full power-down mode, making it an excellent choice for battery-powered or energy-sensitive applications. Additionally, the AD5681RBCPZ-1RL7 boasts a robust set of specifications, including a ±0.5 LSB integral nonlinearity (INL), ±0.5 LSB differential nonlinearity (DNL), and a typical output noise of just 11.5 nV/√Hz at 0.1 Hz to 10 Hz, ensuring high fidelity in signal conversion.

The device also incorporates a power-on reset circuit, which ensures that the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place. This feature is particularly useful in preventing unwanted signals upon power-up before the system has fully initialized.

Applications for the AD5681RBCPZ-1RL7 are diverse and include industrial automation, process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, and portable battery-powered instruments. Its high level of integration and performance specifications make it an excellent choice for precision analog output tasks in both commercial and industrial settings.

Overall, the AD5681RBCPZ-1RL7 is a testament to Analog Devices Inc.'s commitment to providing advanced technology that enhances performance and reliability in electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4159 $61.2477
6+ $16.7515 $100.5090
10+ $16.2280 $162.2800
13+ $15.7045 $204.1585
17+ $15.1810 $258.0770
23+ $13.6106 $313.0438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess