EN
  • EN
  • DE

AD567KD

Part No AD567KD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Microprocessor-Compatible 12-Bit D/A Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
INL/DNL (LSB) ±0.25, ±0.25
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 28-CDIP (0.605", 15.37mm)
Manufacturer Package 28-CDIP
RoHS State Request Verification
Win Source Part Number 1136450-AD567KD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 13
Family Name AD567
Introduction Date March 19, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD567KD CAD Model

Description

The AD567KD is a high-performance digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in the field of precision high-performance electronics. This component is designed for those seeking reliable and accurate analog output from digital signals in their electronic applications.

Key Features

  • Resolution: The AD567KD boasts an impressive 12-bit resolution, providing fine-grained control over the analog output and ensuring high fidelity in the conversion process.
  • Settling Time: With a swift settling time, this DAC minimizes delay and increases the efficiency of signal conversion, making it ideal for applications requiring real-time performance.
  • Monolithic Construction: Its monolithic construction ensures high reliability and stability, reducing the risk of performance variations due to environmental factors or operational stress.
  • Versatility: The device supports a wide range of input digital formats and is compatible with various microprocessors, making it a versatile choice for numerous applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD567KD is suitable for portable and battery-operated devices, where power conservation is critical.

Applications

The AD567KD serves a diverse array of applications, from industrial automation to precision instrumentation. It is particularly well-suited for:

  • Process control systems
  • Data acquisition systems
  • Digital signal processing
  • Computerized calibration
  • Waveform generation

Technical Specifications

Parameter Value
Resolution 12-bit
Settling Time Specified in datasheet
Output Type Voltage
Interface Type Parallel
Supply Voltage Specified in datasheet

For detailed information and precise specifications, please refer to the official Analog Devices Inc. datasheet for the AD567KD.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The AD567KD is subjected to rigorous testing and quality control procedures, ensuring that each component meets the stringent requirements expected by industry professionals.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT SC70-6
Lowest to $4.8972
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess