EN
  • EN
  • DE

AD5668ACPZ-3-RL7

Part No AD5668ACPZ-3-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 5V 16BIT BUFF 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series denseDAC
Packaging Reel package
Resolution 16
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±8, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767193-AD5668ACPZ-3-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5668
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5668ACPZ-3-RL7 CAD Model

Description

AD5668ACPZ-3-RL7 Octal 16-Bit DAC by Analog Devices Inc.

The AD5668ACPZ-3-RL7 is a high-precision, octal, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the semiconductor industry. This device is part of the AD5668 series, known for its exceptional accuracy and performance. It is designed to meet the stringent requirements of advanced industrial, communication, and medical applications where low power operation and compact size are crucial.

Key Features:

  • Resolution: The AD5668 boasts a 16-bit resolution, ensuring fine granularity in analog output and making it suitable for high-precision tasks.
  • Channels: It features eight independent DAC channels, offering versatility in multi-channel applications such as programmable logic controllers, digital signal processing, and more.
  • Output Range: This device offers a selectable output range, providing the flexibility to work with different voltage requirements.
  • Power Supply: The AD5668ACPZ-3-RL7 operates on a 2.7V to 5.5V power supply, ensuring compatibility with various system voltages and contributing to its low power consumption.
  • Interface: The DAC incorporates a 3-wire serial interface that supports high-speed SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a wide range of microcontrollers and digital systems.
  • Package: It is available in a compact LFCSP (Lead Frame Chip Scale Package) which is ideal for space-constrained applications.
  • Temperature Range: The device is operational across an industrial temperature range of -40°C to +105°C, ensuring reliability and performance under varying environmental conditions.
  • RoHS Compliant: The AD5668ACPZ-3-RL7 is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Process Control and Servo Loops
  • Programmable Voltage and Current Sources
  • Medical Instruments

The AD5668ACPZ-3-RL7 represents Analog Devices Inc.'s commitment to providing high-quality, precision components that enhance the capabilities and performance of sophisticated electronic systems. Its combination of multiple channels, high resolution, and low power consumption packaged in a small form factor makes it an excellent choice for designers seeking a reliable and versatile DAC solution.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2220 $60.2220
3+ $49.4129 $148.2387
4+ $47.8688 $191.4752
5+ $46.3246 $231.6230
6+ $44.7805 $268.6830
8+ $40.1480 $321.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess