EN
  • EN
  • DE

AD5640CRM-2REEL7

Part No AD5640CRM-2REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT SPI/SRL 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 14
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Maximum), ±0.5 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767185-AD5640CRM-2REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5640
Introduction Date March 31, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5640CRM-2REEL7 CAD Model

Description

Product Overview: AD5640CRM-2REEL7

The AD5640CRM-2REEL7 is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the AD5640 series, designed to deliver exceptional performance for applications requiring precise analog output from a digital input signal.

Key Features

  • Resolution: The AD5640CRM-2REEL7 boasts a 14-bit resolution, providing fine granularity and a high degree of control over the analog output.
  • Output Type: It offers a voltage output, which can be easily interfaced with other analog components in a circuit.
  • Reference: An onboard precision reference ensures stability and accuracy of the output signal.
  • Power Supply: The device operates on a single 5V power supply, making it suitable for a wide range of applications and simplifying power management in the system design.
  • Package: This particular model comes in a compact 10-MSOP (Mini Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: It is rated for industrial temperature ranges, ensuring reliable performance under varying environmental conditions.
  • Interface: The DAC features a serial interface for communication, which minimizes the number of I/O lines needed and simplifies the connection to microcontrollers or digital signal processors.

Applications

The AD5640CRM-2REEL7 is versatile and can be used in a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable battery-powered instruments
  • Waveform generation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5640CRM-2REEL7 is no exception. It is built to meet high standards, ensuring consistent performance and reliability for critical applications. The product is available in tape and reel packaging, denoted by the "REEL" in the part number, which facilitates automated assembly processes for high-volume production.

Integrating the AD5640CRM-2REEL7 into your design will ensure precise control over analog signals, making it an excellent choice for engineers and designers looking to achieve high accuracy and stability in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess