EN
  • EN
  • DE

AD5620BCPZ-1500RL7

Part No AD5620BCPZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8LFCSP-WD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 1 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-WDFN, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name AD5620
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5620BCPZ-1500RL7DKR, AD5620BCPZ-1500RL7TR, AD5620BCPZ-1500RL7CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909473-AD5620BCPZ-1500RL7
Ultra Librarian 3D Model Ultra Librarian AD5620BCPZ-1500RL7 CAD Model

Description

The AD5620BCPZ-1500RL7 is a high-performance, single-channel, 12-bit Digital-to-Analog Converter (DAC) from the renowned manufacturer, Analog Devices Inc. This precision DAC is part of the nanoDAC® series, which is designed to deliver outstanding accuracy and stability, making it an ideal choice for a wide range of applications that require precise analog output from digital input signals.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine granularity for analog signal generation.
  • Output Type: The DAC features a buffered voltage output, ensuring compatibility with various types of loads and reducing the need for external buffering.
  • Reference: An onboard precision reference voltage ensures stable and accurate output, reducing the need for external components.
  • Interface: It comes with a standard SPI interface, which allows for easy integration with most microcontrollers and digital systems.
  • Power Supply: The AD5620BCPZ-1500RL7 operates on a single 2.7V to 5.5V supply, accommodating a range of power environments.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it is ideal for space-constrained applications.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +125°C.

Applications

The AD5620BCPZ-1500RL7 is versatile and can be used in various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Portable Battery-Powered Instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5620BCPZ-1500RL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. Whether for industrial, commercial, or high-end consumer products, this DAC represents a perfect blend of precision, power efficiency, and flexibility.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess