EN
  • EN
  • DE

AD559KD

Part No AD559KD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021123-AD559KD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD559KD CAD Model

Description

The AD559KD is a precision integrated circuit from Analog Devices Inc., renowned for its high-quality and performance-driven components in the electronics industry. This product stands out for its exceptional accuracy and reliability, making it an ideal choice for a wide range of applications that require precise digital-to-analog conversions.

Key Features

  • High Precision: The AD559KD boasts a high level of accuracy, ensuring that digital data is converted to analog signals with minimal error, preserving the integrity of the original signal.
  • Durability: Built to last, the AD559KD is designed with robustness in mind, capable of withstanding harsh industrial environments without compromising its performance.
  • Versatility: This component is suitable for a variety of applications, including but not limited to, process control systems, data acquisition systems, and medical equipment.
  • Easy Integration: The AD559KD's compatibility with various microprocessors and logic families allows for seamless integration into existing systems, simplifying the design process.
  • Low Power Consumption: With energy efficiency in mind, the AD559KD operates with minimal power requirements, making it an eco-friendly option for power-sensitive designs.

Applications

The versatility of the AD559KD makes it an excellent choice for numerous applications. Its precision and reliability are particularly beneficial in fields such as:

  • Industrial Automation
  • Instrumentation
  • Medical Devices
  • Telecommunications
  • Aerospace Systems

Technical Specifications

At the core of the AD559KD's technical prowess are its specifications, which include:

  • Resolution: High-resolution DAC for precise analog output
  • Interface: User-friendly digital interface compatible with standard logic families
  • Supply Voltage: Operates at standard industrial voltage levels
  • Package: Available in a durable package suitable for industrial applications

With the AD559KD, Analog Devices Inc. offers a product that combines performance, precision, and durability, ensuring that your systems operate at their peak capabilities. For detailed technical data and application support, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Intel
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess