EN
  • EN
  • DE

THL 25-2422WI

Part No THL 25-2422WI
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-12V 25W / Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 9V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Traco Power
Series THL 25WI (25W)
Package Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 1.04A, 1.04A
Power (Watts) 25 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP
Temperature Range - Operating -40°C ~ 80°C (With Derating)
Efficiency 89%
Mounting Type Through Hole
Package / Case 6-DIP Module
Size / Dimension 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
Base Product Number THL 25
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
California Prop 65 Warning Information
Win Source Part Number 1340272-THL 25-2422WI
Ultra Librarian 3D Model Ultra Librarian THL 25-2422WI CAD Model

Description

The Traco Power THL 25-2422WI is a 25 Watt isolated DC-DC converter module, designed for a wide range of industrial and railway applications. It offers a wide 4:1 input voltage range, making it suitable for various battery voltages and distributed power architectures. This converter delivers a regulated output voltage with excellent efficiency and reliability, packaged in a compact and robust enclosure.

Applications

  • Railway applications: Powering auxiliary systems in trains, such as lighting, communication equipment, and control systems.
  • Industrial automation: Supplying power to sensors, actuators, and control modules in industrial environments.
  • Battery-powered equipment: Providing a stable and isolated power source for devices operating from batteries.
  • Telecommunications equipment: Supplying isolated power to sensitive communication circuitry.
  • Mobile Equipment: Powering electronic devices where a wide input voltage range is required.

Features

  • Wide 4:1 Input Voltage Range: Accepts a broad range of input voltages, providing flexibility in various applications.
  • 25 Watt Output Power: Delivers sufficient power for a variety of electronic devices and systems.
  • Isolation Voltage: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Regulated Output Voltage: Maintains a stable output voltage, ensuring consistent performance of connected devices.
  • High Efficiency: Minimizes power loss and heat generation, improving overall system efficiency.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Overload Protection: Protects the converter and connected devices from damage due to overcurrent conditions.
  • Short-Circuit Protection: Automatically shuts down the output in the event of a short circuit, preventing damage.
  • Overvoltage Protection: Prevents the output voltage from exceeding safe levels, protecting connected devices.
  • Under-Voltage Lockout: Prevents operation when the input voltage is too low, protecting the converter and connected devices.

Benefits

  • Versatile Application: Suitable for a wide range of applications due to its wide input voltage range and isolation.
  • Reliable Performance: Provides stable and consistent power, ensuring reliable operation of connected devices.
  • Improved Safety: Isolation and protection features enhance safety for both the operator and the equipment.
  • Simplified Design: Easy to integrate into existing systems, reducing design complexity.
  • Increased Efficiency: High efficiency minimizes power loss and reduces operating costs.
  • Protection of sensitive circuits: Prevents damage from voltage spikes or unstable input power.
  • Reduced downtime: Overload and short-circuit protection minimize the risk of failure.

Additional Details

The THL 25-2422WI features a robust design and is compliant with relevant industry standards. It typically operates within a wide temperature range. The specific dimensions and weight can be found in the product datasheet. Its construction materials are chosen for durability and resistance to environmental factors. The isolation voltage rating and other safety certifications are also detailed in the official specifications. Always consult the datasheet for the most current and accurate technical specifications.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess