EN
  • EN
  • DE

AD5553CRMZ-REEL7

Part No AD5553CRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 14 Bit Digital to Analog Converter 1 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD5553
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5553CRMZ-REEL7-ND, AD5553CRMZ-REEL7DKR, AD5553CRMZ-REEL7CT, AD5553CRMZ-REEL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909463-AD5553CRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5553CRMZ-REEL7 CAD Model

Description

Product Overview

AD5553CRMZ-REEL7 is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., an industry leader in high-precision analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to provide an accurate and stable voltage output, making it an ideal solution for applications requiring precise digital control over analog signals.

Key Features

  • Resolution: The AD5553 features a 14-bit resolution, ensuring fine granularity and high precision in the analog output.
  • Output Range: It offers a flexible bipolar output range, allowing for versatile applications in different system designs.
  • Package Type: This DAC comes in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Interface: The device includes a serial interface that facilitates easy communication with microcontrollers or digital signal processors.
  • Power Efficiency: With its low power consumption, the AD5553CRMZ-REEL7 is an energy-efficient choice for battery-powered or power-sensitive systems.

Applications

The versatility of the AD5553CRMZ-REEL7 makes it a perfect choice for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Controls
  • Digital Offset and Gain Adjustment
  • Portable Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5553CRMZ-REEL7 is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability and accuracy in your application.

Packaging and Supply

The "REEL7" designation indicates that this component is supplied in a tape and reel format, which is ideal for automated manufacturing processes. This packaging facilitates efficient handling and placement during the assembly of printed circuit boards (PCBs), streamlining the production workflow.

With its robust feature set and dependable performance, the AD5553CRMZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking to integrate precise digital-to-analog conversion capabilities into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8334 $59.5002
7+ $16.2736 $113.9152
10+ $15.7650 $157.6500
14+ $15.2565 $213.5910
17+ $14.7479 $250.7143
23+ $13.2223 $304.1129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess