EN
  • EN
  • DE

AD5546BRUZ-REEL7

Part No AD5546BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT PARALL IN 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 28-TSSOP
Win Source Part Number 122243-AD5546BRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5546BRUZ-REEL7 CAD Model

Description

Analog Devices Inc. AD5546BRUZ-REEL7 Digital-to-Analog Converter

The AD5546BRUZ-REEL7 is a high-performance, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading innovator in precision high-performance signal processing technology. This component is designed for applications that demand precise digital control over analog outputs, such as in industrial control systems, automated test equipment, and medical devices.

Encased in a compact TSSOP-16 package, the AD5546BRUZ-REEL7 provides a versatile solution for systems where space is at a premium. The device operates from a single 5 V power supply, minimizing power consumption and making it suitable for portable and battery-powered instruments. With its wide operating temperature range, the AD5546BRUZ-REEL7 ensures reliable performance in diverse environments.

Key Features:

  • Resolution: 16-bit DAC provides high precision output for critical applications.
  • Output Type: The device offers a current output that can be easily converted to a voltage output with an external op-amp circuit.
  • Interface: Simple parallel interface for easy connection to microcontrollers or digital signal processors.
  • Settling Time: Fast settling time ensures quick response to input changes, which is crucial for real-time applications.
  • Power Supply: Single 5 V power supply operation for reduced power requirements.
  • Package: Supplied in a TSSOP-16 (Thin Shrink Small Outline Package) that provides a space-saving footprint.
  • Temperature Range: Industrial temperature range from -40°C to +85°C for operation in harsh environments.

Applications for the AD5546BRUZ-REEL7 are diverse and include programmable voltage and current sources, gain and offset adjustment, and process control equipment. Its high resolution and stability make it an excellent choice for precision analog output tasks.

Analog Devices Inc. is known for their commitment to high-quality products, and the AD5546BRUZ-REEL7 is no exception. It represents their dedication to providing advanced solutions that meet the stringent requirements of modern electronic systems.

For designers and engineers looking for a reliable and precise DAC, the AD5546BRUZ-REEL7 offers a balance of performance, flexibility, and ease of integration, making it an ideal choice for a wide range of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2252 $66.4504
4+ $27.2617 $109.0468
6+ $26.4098 $158.4588
8+ $25.5579 $204.4632
11+ $24.7059 $271.7649
14+ $22.1502 $310.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess