EN
  • EN
  • DE

AD5532ABC-3

Part No AD5532ABC-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 32-Channel Infinite Sample-and-Hold | IC DAC 14BIT V-OUT 74CSPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Resolution 14
Number of D/A Converters 32
Settling Time 30μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface Parallel, SPI
Reference Type External
Supply Voltage , Analog 5V, 8V ~ 16.5V, -4.75V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.39 (Maximum), ±1 (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 74-LBGA, CSPBGA
Supplier Device Package 74-CSPBGA (12x12)
Mounting Style SMD
Family Part Number AD5532
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136278-AD5532ABC-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5532ABC-3 CAD Model

Description

Product Overview: AD5532ABC-3 from Analog Devices Inc.

The AD5532ABC-3 is a state-of-the-art digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision DAC is part of the AD5532 series and is designed to deliver high accuracy and stability in a wide range of applications.

Key Features

  • Channel Count: The AD5532ABC-3 boasts 32 independent voltage output channels, offering flexibility and scalability for complex tasks.
  • Resolution: With a 14-bit resolution, it ensures fine granularity and precise control over the output voltages.
  • Output Range: The device offers a selectable output range, providing versatility for different application requirements.
  • Serial Interface: It incorporates a 3-wire serial interface that simplifies connection with microcontrollers or digital signal processors, enhancing digital communication and minimizing pin count.
  • Integrated Output Amplifiers: Each channel has its own output amplifier, which can drive capacitive loads and ensures a stable output performance.
  • On-Chip Memory: Nonvolatile memory is available for storing DAC settings, which is beneficial for applications requiring a quick startup or retention of settings after power-down.

Applications

The AD5532ABC-3 is ideal for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5532ABC-3 is no exception. It is built to meet high industry standards, ensuring reliable performance in even the most demanding environments. The product is available in a compact package, making it suitable for space-constrained applications without sacrificing functionality or performance.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess