EN
  • EN
  • DE

AD8013ANZ

Part No AD8013ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP SINGLE 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 140MHz
SR - Slew Rate 1000 V/μs
Operating Supply Current 3.5mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.2 V ~ 13 V, ±2.1 V ~ 6.5 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 767534-AD8013ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8013
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8013ANZ CAD Model

Description

Product Overview: AD8013ANZ by Analog Devices Inc.

The AD8013ANZ is a high-performance, triple current feedback operational amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is well-suited for a variety of applications, including video and communications equipment, where high speed, low distortion, and excellent video specifications are essential.

Key Features

  • High Speed: With a bandwidth of 325 MHz (G = +2), the AD8013ANZ offers exceptional speed, making it ideal for high-frequency signal processing.
  • Low Distortion: The device boasts a very low harmonic distortion, which is critical for maintaining signal integrity in precision applications.
  • High Output Current: Capable of delivering a 100 mA output current, this operational amplifier can drive a wide range of loads.
  • Flexible Power Supply: The AD8013ANZ operates on a power supply range from ±5 V to ±12 V, providing versatility for different system designs.
  • Outstanding Video Specifications: With differential gain and phase errors of 0.01% and 0.01° respectively, it ensures high-quality video performance.

Applications

The AD8013ANZ is particularly suitable for:

  • Video Switchers and Routers
  • Cable Drivers
  • Video Amplifiers
  • RGB Preamps
  • Test Equipment
  • ADC/DAC Buffers

Product Specifications

The AD8013ANZ is available in a 14-lead PDIP package, providing ease of integration into a wide array of circuit designs. With an operating temperature range of -40°C to +85°C, it is designed to perform reliably in diverse environments.

Quality and Reliability

Analog Devices Inc. is committed to producing high-quality products. The AD8013ANZ is no exception and is built to meet the stringent requirements of industrial and commercial applications. Customers can expect consistent performance and durability from this operational amplifier.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9064 $59.4384
15+ $8.1289 $121.9335
23+ $7.8748 $181.1204
31+ $7.6207 $236.2417
40+ $7.3666 $294.6640
53+ $6.6043 $350.0279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess