EN
  • EN
  • DE

AD5380BST-5

Part No AD5380BST-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 12C 40CH 5V 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD5380
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553502-AD5380BST-5
Ultra Librarian 3D Model Ultra Librarian AD5380BST-5 CAD Model

Description

Analog Devices Inc. AD5380BST-5: High-Performance DAC for Precision Applications

The AD5380BST-5 is a cutting-edge digital-to-analog converter (DAC) developed by Analog Devices Inc., renowned for its high precision and versatility across a wide range of demanding applications. This 32-channel, 14-bit DAC offers designers an exceptional combination of performance and integration, making it ideal for complex systems requiring multiple output channels and fine resolution.

Key Features:

  • High Resolution: With 14-bit resolution, the AD5380BST-5 ensures precise output levels, enabling it to meet the stringent requirements of applications such as automated test equipment, data acquisition systems, and industrial control systems.
  • Multiple Channels: The DAC features 32 independent output channels, providing significant flexibility and reducing the need for additional components in multi-channel applications.
  • Versatile Voltage Outputs: The device supports a wide range of output voltages, with a span that can be programmed from 5 V to 10 V. This flexibility allows it to interface seamlessly with various sensors and actuators.
  • Integrated Output Amplifiers: Each channel comes with its own integrated output amplifier, simplifying design and saving board space.
  • Low Glitch Energy: The AD5380BST-5 exhibits low glitch energy, minimizing the transient effects when switching output levels, which is critical for precision control applications.
  • Serial Interface: The device features a serial interface compatible with 3-wire SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.

Applications:

The AD5380BST-5 is well-suited for a variety of applications where multiple DAC channels and high accuracy are required. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Control Systems
  • Process Control
  • Medical Equipment

With its robust design and high-performance capabilities, the AD5380BST-5 from Analog Devices Inc. stands out as a top choice for engineers looking to implement a reliable and precise multi-channel DAC solution in their next project.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess