EN
  • EN
  • DE

AD669SQ/883B

Part No AD669SQ/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT MONO W/VREF 28CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CerDip
Win Source Part Number 767248-AD669SQ/883B
Popularity Medium
Supply and Demand Status Limited
Family Name AD669
Introduction Date October 28, 1995
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD669SQ/883B CAD Model

Description

Analog Devices AD669SQ/883B Precision DAC

The AD669SQ/883B from Analog Devices Inc. stands as a testament to precision and reliability in the realm of digital-to-analog converters (DACs). This high-performance monolithic 16-bit DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for applications that demand the highest level of precision, such as military, aerospace, and high-end industrial equipment.

Constructed with Analog Devices' advanced thin-film resistor technology, the AD669SQ/883B ensures a low noise output and a stable full-scale voltage. This technology also contributes to the DAC's impressive temperature performance, boasting a temperature coefficient of just 5 ppm/°C, which guarantees consistent performance even under varying environmental conditions.

One of the key features of the AD669SQ/883B is its versatile reference input range. This allows the device to accommodate a variety of reference voltages, thereby providing flexibility in system design. Additionally, the DAC features a fast settling time of 4µs to 0.01%, which is critical for applications that require rapid changes in output levels without sacrificing accuracy.

The AD669SQ/883B operates on a ±12V to ±15V power supply, ensuring compatibility with a wide range of existing systems. It also includes a double-buffered interface, which enhances the ease of interfacing with microprocessors and digital systems. The on-chip output amplifier can swing to both supply rails, providing a full-scale output voltage range for maximum dynamic range.

Encased in a hermetically sealed 24-lead CERDIP package, the AD669SQ/883B is built to withstand harsh environments and meet stringent military standards for quality and reliability, denoted by its 883B grade. This level of packaging ensures that the device is not only robust but also protected against environmental factors that could otherwise compromise its performance.

In summary, the AD669SQ/883B is a superior choice for designers who require a high-precision DAC that can deliver consistent and reliable performance across a broad range of applications. Its combination of advanced technology, flexibility, and robust design makes it a standout product in Analog Devices' extensive portfolio of precision DACs.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $358.9553 $358.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess