EN
  • EN
  • DE

AD536AJH

Part No AD536AJH
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER TO100-10 / RMS to DC Converter TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Current - Supply 1.2 mA
Voltage - Supply 5V ~ 36V, ±3V ~ 18V
Mounting Type Through Hole
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD536
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36790-AD536AJH
Ultra Librarian 3D Model Ultra Librarian AD536AJH CAD Model

Description

The AD536AJH is a high-precision integrated circuit from Analog Devices Inc., renowned for its exceptional performance in analog signal processing. This advanced component is designed to provide accurate and instantaneous power measurement of voltage and current signals. The AD536AJH is an analog multiplier that computes the true root-mean-square (RMS) value of any complex waveform, making it an indispensable tool for engineers and designers in various fields, including test equipment, instrumentation, and power management systems.

Key Features

  • True RMS-to-DC Conversion: The AD536AJH is capable of delivering a stable and accurate DC output that corresponds precisely to the RMS value of the input waveform, regardless of its shape or frequency.
  • Wide Bandwidth: With a bandwidth that extends from DC to 450 kHz, this device can handle a wide range of signal frequencies, making it suitable for audio, RF, and other high-frequency applications.
  • High Accuracy: The device ensures a high level of accuracy, with a typical error of less than 0.5% of the full-scale reading, ensuring reliable and precise readings in critical applications.
  • Low Power Consumption: Engineered for efficiency, the AD536AJH maintains low power consumption, making it ideal for portable and battery-operated equipment.
  • Versatile Input Range: The device can accept a wide range of input voltages, from a few millivolts to over 300 V rms, providing flexibility for various signal levels.
  • Temperature Stability: The AD536AJH offers excellent temperature stability, minimizing drift and ensuring consistent performance across a wide temperature range.

Applications

The versatile nature of the AD536AJH makes it suitable for a multitude of applications that require precise RMS measurements. These include, but are not limited to:

  • Power supply monitoring
  • Audio signal processing
  • Energy management systems
  • Electronic test equipment
  • AC motor controls

Package and Quality

The AD536AJH is housed in a robust hermetic package, ensuring long-term reliability and protection against environmental factors. Analog Devices Inc. is committed to the highest standards of quality, and this product meets rigorous industry specifications for performance and durability.

You May Also Be Interested in

Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $35.1880
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6356 $80.6356
2+ $66.1626 $132.3252
3+ $64.0950 $192.2850
4+ $62.0274 $248.1096
5+ $59.9599 $299.7995
6+ $53.7571 $322.5426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess