EN
  • EN
  • DE

AD5362BSTZ

Part No AD5362BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 8CH SERIAL 52-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 8
Settling Time 30μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 8 V to 16.5 V, -4.5 V to 16.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±4 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 52-LQFP (10x10)
Win Source Part Number 141435-AD5362BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5362BSTZ CAD Model

Description

The AD5362BSTZ is a state-of-the-art octal, 16-bit digital-to-analog converter (DAC) designed and manufactured by the renowned Analog Devices Inc. This high-performance component is tailored to deliver precision and accuracy in a wide range of applications, including industrial automation, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The AD5362BSTZ boasts a 16-bit resolution, ensuring high precision in analog output.
  • Channels: It features eight independent DAC channels, allowing for multiple signal outputs from a single device.
  • Output Range: Users can program the output range of each DAC to be one of four span settings, providing versatility in signal generation.
  • Interface: It comes with a serial interface that supports standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Power Supply: The device operates from a dual supply of +/- 11.4 V to +/- 16.5 V or a single supply of +4.75 V to +5.25 V, catering to different power requirements.
  • Package: Encased in a compact 52-lead LQFP (Low Profile Quad Flat Package), the AD5362BSTZ is designed for space-constrained applications.

Performance and Reliability

The AD5362BSTZ is engineered to deliver exceptional performance with low power consumption, making it ideal for portable and remote applications. It features on-chip output amplifiers, reference, and a power-on reset to ensure that the DAC outputs power up to zero scale or midscale and remain there until a valid write takes place. This level of reliability is critical for systems that require stable and predictable start-up conditions.

Applications

With its robust design and versatile features, the AD5362BSTZ is well-suited for a variety of demanding applications. These include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Digital Signal Processing
  • Instrumentation

Conclusion

The AD5362BSTZ from Analog Devices Inc. represents a blend of precision, flexibility, and reliability, making it an excellent choice for designers seeking a high-quality, multi-channel DAC solution. Its advanced features and robust design ensure it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4421 $73.4421
2+ $71.1471 $142.2942
3+ $68.8520 $206.5560
4+ $66.5569 $266.2276
6+ $59.6717 $358.0302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 572 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess