EN
  • EN
  • DE

AD5360BCPZ-REEL7

Part No AD5360BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 16 56-LFCSP-VQ (8x8)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad, CSP
Case / Package 56-LFCSP-VQ (8x8)
Family Name AD5360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5360BCPZ-REEL7-ND, AD5360BCPZ-REEL7TR, AD5360BCPZ-REEL7DKR, AD5360BCPZ-REEL7CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909434-AD5360BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5360BCPZ-REEL7 CAD Model

Description

Product Overview: AD5360BCPZ-REEL7

The AD5360BCPZ-REEL7 is a high-performance, octal, 16-bit digital-to-analog converter (DAC) from the reputable manufacturer Analog Devices Inc. This precision DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise analog output signals.

Key Features

  • Resolution: 16-bit DAC resolution ensures fine granularity in the output signal, allowing for smooth and precise control in applications such as automated test equipment, data acquisition systems, and industrial process control.
  • Channels: The octal configuration provides eight independent DAC channels, which is beneficial for systems that need to control multiple analog signals simultaneously.
  • Output Range: The device supports various selectable voltage output ranges, offering flexibility for different application requirements.
  • Interface: It features a serial interface that supports standard SPI, QSPI, MICROWIRE, and DSP interface standards, facilitating easy integration with a wide range of microcontrollers and digital systems.
  • Package: Housed in a compact 48-lead LFCSP (7x7mm) package, the AD5360BCPZ-REEL7 is designed for space-constrained applications.
  • Temperature Range: The device operates over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The AD5360BCPZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Process Control
  • Precision Instrumentation
  • Programmable Logic Controllers (PLCs)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5360BCPZ-REEL7 is no exception. The device is available in tape and reel packaging, which is ideal for automated manufacturing processes, ensuring consistent quality and reliability.

Conclusion

With its high resolution, multiple channels, and robust design, the AD5360BCPZ-REEL7 from Analog Devices Inc. stands out as a superior choice for system designers looking to incorporate precise analog output capabilities into their products. Its compatibility with various digital interfaces and the extended temperature range ensures that it can meet the needs of a wide array of industrial and commercial applications.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8046 $81.8046
2+ $79.2482 $158.4964
3+ $76.6918 $230.0754
4+ $74.1354 $296.5416
5+ $66.4662 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess