EN
  • EN
  • DE

AD533LD

Part No AD533LD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description MULTIPLIER, DIVIDER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm) Window
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859489-AD533LD
Ultra Librarian 3D Model Ultra Librarian AD533LD CAD Model

Description

Introducing the AD533LD from Analog Devices Inc.

The AD533LD is a high-performance monolithic operational amplifier produced by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed to offer a perfect balance of speed, power consumption, and accuracy, making it an ideal choice for a wide range of applications, including medical devices, industrial control systems, and precision instrumentation.

One of the standout features of the AD533LD is its low offset voltage, which ensures that the accuracy of the amplified signal is maintained. This is particularly important in precision applications where signal integrity is paramount. Additionally, the device boasts a high gain bandwidth product, which means it can handle a wide range of frequencies without compromising on performance.

The AD533LD also offers excellent thermal stability, which guarantees consistent performance over a broad temperature range. This makes it suitable for use in harsh environments where temperature fluctuations are common. Furthermore, its low noise characteristics minimize signal distortion, providing a clean and accurate output signal.

Featuring a dual-supply voltage operation, the AD533LD can be powered by a wide range of supply voltages, adding to its versatility. It is also compatible with most control systems, thanks to its standard pin configuration, which simplifies the integration process for engineers and designers.

For those concerned with reliability, the AD533LD is built to meet the stringent quality standards that Analog Devices Inc. is known for. The device is rigorously tested to ensure it meets high-quality benchmarks, ensuring long-term reliability for critical applications.

Whether you're designing a sophisticated medical device, upgrading an industrial control system, or developing precision measurement equipment, the AD533LD operational amplifier from Analog Devices Inc. offers the performance and reliability you need to succeed.

For more detailed specifications and application notes, or to request samples, visit the Analog Devices Inc. website or contact their support team. With the AD533LD, you can take your electronic designs to the next level of precision and efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Lowest to $0.0347
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess