The AD5320BRM-REEL7 is a high-performance, single 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision DAC is part of the AD5320 series and comes in a convenient tape and reel package, making it ideal for automated assembly processes.
Key Features
- Resolution: 12-bit DAC provides fine granularity for analog output, allowing for precise control in various applications.
- Output Type: Voltage output with buffered amplifiers to drive capacitive loads.
- Settling Time: Fast settling time ensures quick response to digital input changes.
- Interface: Serial digital interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into digital systems.
- Power Supply: Single 2.5 V to 5.5 V supply operation for compatibility with a variety of logic levels and systems.
- Package: Compact MSOP-8 package, suitable for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +105°C for reliable operation in harsh environments.
Applications
The AD5320BRM-REEL7 is versatile and can be used in a wide range of applications, including:
- Process control and industrial automation
- Data acquisition systems
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Portable battery-powered instruments
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The AD5320BRM-REEL7 DAC is built to meet rigorous standards, ensuring consistent performance and durability for professional and industrial applications. With the tape and reel packaging, this product is ready for seamless integration into high-volume manufacturing and assembly processes.