EN
  • EN
  • DE

AD5301BRT-500RL7

Part No AD5301BRT-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.5 V to 5.5 V, 120 μA, 2-Wire Interface, Voltage-Output 8-/10-/12-Bit DACs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Resolution 8
Number of D/A Converters 1
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Supply
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1136080-AD5301BRT-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5301
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5301BRT-500RL7 CAD Model

Description

Analog Devices Inc. AD5301BRT-500RL7 Digital-to-Analog Converter

The AD5301BRT-500RL7 is a high-performance, single 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leading manufacturer in precision high-performance integrated circuits. This particular model is a part of the AD5301 series, known for its compact size and low power consumption, making it an ideal choice for space-constrained applications that require accurate digital-to-analog conversion.

Key Features

  • Resolution: The AD5301BRT-500RL7 offers an 8-bit resolution, providing sufficient granularity for many control and processing tasks where high precision is not critical.
  • Output Type: It features a voltage output, which allows for easy interfacing with subsequent analog circuits.
  • Reference Type: The device includes an internal reference, ensuring consistent and stable performance across various conditions.
  • Interface: It comes with a serial interface for communication, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility in various system designs.
  • Supply Voltage: The DAC operates on a single 2.5V to 5.5V power supply, accommodating a range of power environments.
  • Power Consumption: With a low power consumption design, it is particularly suitable for battery-powered devices and power-sensitive applications.
  • Package: The AD5301BRT-500RL7 is available in a compact SOT-23 package, which is highly favored for space-saving on PCBs.
  • Temperature Range: This device is specified for operation over the extended industrial temperature range of -40°C to +125°C, making it robust for various environmental conditions.

Applications

The AD5301BRT-500RL7 is versatile and can be incorporated into a wide array of applications. It is particularly well-suited for portable battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and process control equipment. Its small footprint and low power consumption also make it an excellent choice for handheld instruments and mobile communication devices.

In summary, the AD5301BRT-500RL7 from Analog Devices Inc. is a reliable and efficient solution for systems requiring a compact, low-power, and cost-effective digital-to-analog conversion. Its robust design and easy interface ensure seamless integration into a multitude of electronic applications.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8251 $61.2016
37+ $3.1385 $116.1245
57+ $3.0404 $173.3028
79+ $2.9424 $232.4496
102+ $2.8443 $290.1186
136+ $2.5500 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess