EN
  • EN
  • DE

AD5280BRUZ200

Part No AD5280BRUZ200
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Single/Dual, +15 V/±5 V, 256-Position, I2C-Compatible Digital Potentiometer | IC DGT POT 200KOHM 256TP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 200k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 4.5V ~ 16.5V, ±5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient 30 ppm/°C
Resistance - Wiper (Ohms) 60
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD5280
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136063-AD5280BRUZ200
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5280BRUZ200 CAD Model

Description

AD5280BRUZ200: Digital Potentiometer from Analog Devices Inc.

The AD5280BRUZ200 is a high-performance digital potentiometer designed by Analog Devices Inc., a leader in the semiconductor industry. This device offers a reliable and precise solution for applications requiring variable resistance settings controlled by digital signals. It is widely used in calibration and adjustment functions in various electronic circuits.

Key Features:

  • Resistance Options: The AD5280BRUZ200 offers a single-channel, 200 kΩ potentiometer, which can be adjusted via a digital interface.
  • Interface: It features an I2C-compatible interface, allowing for easy integration into microcontroller-based systems and straightforward communication with other digital devices.
  • Resolution: The device offers 256-position resolution, providing fine adjustment capabilities for a wide range of applications.
  • Voltage Range: It operates with a wide supply voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Compact Package: The AD5280BRUZ200 comes in a compact 14-lead TSSOP package, which is ideal for space-constrained applications.
  • Nonvolatile Memory: It includes nonvolatile memory (EEPROM), enabling the device to retain the last position setting even after power-off, ensuring consistent performance across power cycles.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, enhancing its stability and reliability over varying temperatures.
  • Endurance: It is designed for high endurance with the ability to handle at least 50,000 wiper changes.

Applications:

The AD5280BRUZ200 is versatile and can be used in various applications, including:

  • Adjustable power supplies
  • LCD panel brightness and contrast controls
  • Programmable filters and delays
  • Audio/visual equipment
  • Automotive electronics
  • Industrial control systems

Conclusion:

The AD5280BRUZ200 from Analog Devices Inc. is a robust and precise digital potentiometer that offers designers the flexibility and reliability needed for advanced electronic designs. Its wide voltage range, high resolution, and nonvolatile memory make it an excellent choice for a multitude of applications where digital control of resistance is required.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1432 $72.5728
8+ $14.8867 $119.0936
13+ $14.4215 $187.4795
17+ $13.9563 $237.2571
22+ $13.4911 $296.8042
29+ $12.0955 $350.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess