EN
  • EN
  • DE

AD5270BRMZ-20

Part No AD5270BRMZ-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 20kOhm 1024POS Non-Volatile 10-Pin MSOP Tube / IC DGTL POT 20K 1024POS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 20k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.5 V to 2.75 V
Features Cascade Pin
Tolerance ±1%
Temperature Coefficient (Typ) 5 ppm/°C
Resistance - Wiper (Ohms) (Typ) 35
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 1012177-AD5270BRMZ-20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD5270
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5270BRMZ-20 CAD Model

Description

AD5270BRMZ-20 Digital Potentiometer by Analog Devices Inc.

The AD5270BRMZ-20 is a state-of-the-art digital potentiometer designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This precision device offers a compact and reliable solution for applications requiring variable resistance settings controlled via a digital interface.

Key Features:

  • Resolution: The AD5270BRMZ-20 boasts a fine resolution of 1024 positions, allowing for precise control over resistance adjustments.
  • Resistance Range: This digital potentiometer offers a 20 kΩ end-to-end resistance value, suitable for a wide array of applications.
  • Interface: It features a Serial Peripheral Interface (SPI) that enables easy communication with microcontrollers and other digital systems.
  • Temperature Coefficient: The device has a low temperature coefficient, ensuring stability and consistency of performance across varying temperatures.
  • Power Supply: It operates efficiently with a single supply voltage ranging from 2.7V to 5.5V.
  • Package: The AD5270BRMZ-20 is available in a compact 10-lead MSOP package, making it ideal for space-constrained applications.

Applications:

The versatility of the AD5270BRMZ-20 makes it an excellent choice for various applications, including:

  • Programmable Filters and Delays
  • Calibration and Control Systems
  • Power Supply Adjustment
  • Instrumentation: Gain and Offset Adjustment
  • Automotive Electronics Tuning

Product Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD5270BRMZ-20 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring longevity and durability.

Ordering Information:

To procure the AD5270BRMZ-20 digital potentiometer, customers can place orders through authorized distributors or directly through the Analog Devices Inc. website. The product code AD5270BRMZ-20 should be referenced when inquiring for purchase or technical support.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7410 $51.6690
22+ $4.7105 $103.6310
33+ $4.5633 $150.5889
46+ $4.4161 $203.1406
59+ $4.2689 $251.8651
79+ $3.8273 $302.3567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess