EN
  • EN
  • DE

AD5270BCPZ-100-RL7

Part No AD5270BCPZ-100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL RHE 100KOHM 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps SPI Interface 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD5270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5270BCPZ-100-RL7DKR, AD5270BCPZ-100-RL7CT, AD5270BCPZ-100-RL7TR, AD5270BCPZ-100-RL7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859472-AD5270BCPZ-100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5270BCPZ-100-RL7 CAD Model

Description

Product Overview: AD5270BCPZ-100-RL7 by Analog Devices Inc.

The AD5270BCPZ-100-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of the AD5270 series, which is renowned for its reliability and accuracy in various applications, including industrial automation, automotive systems, and medical devices.

Key Features

  • Precision Control: The AD5270BCPZ-100-RL7 offers 1024-position resolution, allowing for fine-tuning and precise adjustments in your circuit.
  • Nonvolatile Memory: With an onboard nonvolatile memory, the device can retain the last programmed resistance setting, making it ideal for applications that require a specific resistance configuration upon power-up.
  • Wide Operating Range: This digital potentiometer operates over a broad voltage range, accommodating various power supply requirements in complex electronic systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5270BCPZ-100-RL7 is designed to occupy minimal space on a printed circuit board (PCB), which is crucial for space-constrained applications.
  • High-Temperature Operation: The device is characterized for operation at industrial temperature ranges, ensuring reliability and performance in harsh environments.

Applications

The versatility of the AD5270BCPZ-100-RL7 makes it suitable for a wide array of applications, including:

  • Programmable Filters and Delays
  • Calibration and Tuning Circuits
  • Gain and Offset Adjustment
  • Automotive Electronics
  • Industrial Process Control Systems

Technical Specifications

The AD5270BCPZ-100-RL7 boasts impressive technical specifications that include:

  • Resistance Options: 100 kΩ
  • Temperature Range: -40°C to +125°C
  • Package: 16-Lead LFCSP (3 mm x 3 mm)
  • Resolution: 10-bits (1024 Positions)
  • Interface: Serial (SPI Compatible)

With its robust design and advanced features, the AD5270BCPZ-100-RL7 by Analog Devices Inc. is a superior choice for engineers and designers looking for a reliable digital potentiometer solution. Its programmability, precision, and integration capabilities make it an essential component for precision control in electronic systems.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7510 $53.7550
12+ $8.8214 $105.8568
18+ $8.5457 $153.8226
25+ $8.2700 $206.7500
32+ $7.9944 $255.8208
42+ $7.1674 $301.0308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess