EN
  • EN
  • DE

AD526SD/883B

Part No AD526SD/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT 16SBDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Slew Rate 24V/µs
Gain Bandwidth Product 350 kHz
-3db Bandwidth 4 MHz
Current - Input Bias 50 pA
Voltage - Input Offset 250 µV
Current - Supply 10mA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 33 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-SBDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553366-AD526SD/883B
Ultra Librarian 3D Model Ultra Librarian AD526SD/883B CAD Model

Description

The AD526SD/883B, manufactured by Analog Devices Inc., is a high-performance operational amplifier that delivers precision and reliability for demanding applications. This component is part of the military-grade product line, designed to meet stringent requirements for robustness and stability under extreme conditions.

Key Features and Benefits:

  • High Precision: The AD526SD/883B offers excellent accuracy and low offset voltage, making it ideal for precision instrumentation and data acquisition systems.
  • Wide Operating Range: With a wide supply voltage range, this operational amplifier can easily integrate into various circuits without the need for additional power regulation.
  • Robust Performance: Certified to military standards (883B), this device ensures reliable operation even in harsh environments, including extreme temperatures and high levels of mechanical stress.
  • Low Noise: The low noise characteristics of the AD526SD/883B make it suitable for sensitive applications such as audio processing and medical equipment.
  • High Output Drive Capability: This op-amp can deliver a significant amount of current to the load, making it versatile for driving a range of output devices.

Applications:

The AD526SD/883B is designed for use in a variety of mission-critical applications, including:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Precision instrumentation
  • Medical devices
  • Professional audio equipment

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD526SD/883B is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from military-grade components. The device's robust construction and proven design mean that engineers can incorporate it into their systems with confidence, knowing it will perform reliably over the long term.

Technical Specifications:

Parameter Value
Supply Voltage Range ±4.5V to ±18V
Offset Voltage Typically 0.25mV
Input Bias Current Typically 2nA
Operating Temperature Range -55°C to +125°C

For detailed technical specifications, refer to the AD526SD/883B datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess