EN
  • EN
  • DE

AD526BDZ

Part No AD526BDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 4MHZ 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Slew Rate 24 V/μs
-3db Bandwidth 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 250μV
Operating Supply Current 10mA
Channel Output Current 10mA
Supply Voltage - Operating ±4.5 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-CDIP Side Brazed
Win Source Part Number 142014-AD526BDZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD526BDZ CAD Model

Description

The AD526BDZ is a high-performance, precision operational amplifier from Analog Devices Inc., a leader in the semiconductor industry. This device is designed to offer a perfect blend of accuracy and stability, which makes it an ideal choice for a wide range of applications, including medical instruments, precision data acquisition systems, and industrial controls.

Key Features

  • High Precision: The AD526BDZ boasts excellent accuracy with low offset voltage and drift, ensuring reliable performance in critical applications.
  • Wide Supply Range: It operates effectively across a wide supply voltage range, providing design flexibility and compatibility with various system architectures.
  • Low Noise: With its low noise characteristics, the AD526BDZ minimizes interference and improves signal integrity, which is crucial for high-fidelity applications.
  • Robust Output Drive: The device can drive high capacitive loads while maintaining stability, making it suitable for driving A/D converters or buffering the output of digital-to-analog converters.

Applications

The AD526BDZ is versatile and can be employed in a multitude of applications where precision and reliability are paramount. Some common uses include:

  • Instrumentation amplifiers
  • Precision data systems
  • Control systems
  • Professional audio equipment
  • Strain gauge amplifiers

Technical Specifications

Parameter Value
Number of Channels 1
Amplifier Type General Purpose
Slew Rate TBD
Gain Bandwidth Product TBD
Operating Temperature -55°C to +125°C
Mounting Type Through Hole
Package / Case CDIP-16
Supplier Device Package 16-CDIP

Quality and Reliability

The AD526BDZ from Analog Devices Inc. is built to rigorous quality standards, ensuring consistent performance and durability. The device is available in a ceramic DIP package, which provides excellent thermal and environmental robustness. Each unit is thoroughly tested and guaranteed to meet the specifications at the temperature range specified.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess