EN
  • EN
  • DE

RH02AXCW3X

Part No RH02AXCW3X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294398-RH02AXCW3X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH02AXCW3X CAD Model

Description

The RH02AXCW3X is a rotary encoder manufactured by ALPS Electric. Rotary encoders are electromechanical devices that convert mechanical rotation into an electrical signal. This signal can be used to determine the position or speed of a rotating shaft. The RH02AXCW3X is a compact and reliable encoder suitable for a variety of applications requiring precise rotational input.

Applications

  • Automotive Navigation Systems: Used for menu selection and map zooming.
  • Audio/Visual Equipment: Employed for volume control, track selection, and menu navigation in stereos, amplifiers, and mixing consoles.
  • Industrial Control Panels: Integrated into machinery control interfaces for setting parameters and adjusting machine operations.
  • Medical Devices: Utilized in diagnostic and therapeutic equipment for precise adjustments and settings.
  • Consumer Electronics: Found in various devices such as remote controls, digital cameras, and gaming controllers for user input.

Features

  • Compact Size: Designed for applications with limited space.
  • High Reliability: Built to withstand frequent use and harsh environments.
  • Precise Output: Delivers accurate and consistent signals for reliable rotational measurement.
  • Long Rotational Life: Ensures durability and longevity of the encoder.
  • Various Output Options: Available with different pulse counts per revolution to suit specific application needs.

Benefits

  • Enhanced User Experience: Provides smooth and intuitive control for various applications.
  • Improved System Accuracy: Enables precise control and feedback in rotational systems.
  • Reduced Maintenance Costs: High reliability and long life minimize the need for frequent replacements.
  • Simplified Integration: Compact size and various output options facilitate easy integration into existing systems.
  • Increased System Efficiency: Accurate feedback allows for optimized control and performance.

Additional Details

Specific technical specifications for the RH02AXCW3X, such as pulse counts per revolution (PPR), detent torque, and operating temperature range, can be found in the official ALPS Electric datasheet. It's important to consult the datasheet to ensure the encoder meets the specific requirements of the intended application. The encoder typically features a shaft that can be manually rotated, and the electrical output is a quadrature signal that indicates both the direction and amount of rotation.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess