EN
  • EN
  • DE

AD5259BCPZ10

Part No AD5259BCPZ10
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0822+
Reference case DFN-10
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751700-AD5259BCPZ10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5259BCPZ10 CAD Model

Description

Product Overview: AD5259BCPZ10 from Analog Devices Inc.

The AD5259BCPZ10, produced by the renowned manufacturer Analog Devices Inc., is a highly integrated digital potentiometer that offers optimal solutions for program-controlled resistance adjustments. This device is part of a series that provides a compact and flexible alternative to mechanical potentiometers and trimmers, suitable for a wide array of applications including parameter and bias adjustments, sensor calibration, and more.

Key Features

  • Resistance Options: The AD5259BCPZ10 provides a 10 kΩ end-to-end resistance value, which is ideal for a variety of applications where precise resistance tuning is required.
  • Resolution: With 256 positions available for adjustment, it offers fine resolution for applications that demand high precision.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM), ensuring the resistance settings are retained even when the power is removed. This feature is critical for applications that require a permanent record of the settings.
  • I²C Compatible Interface: The digital potentiometer is equipped with an I²C compatible serial interface, which facilitates easy communication with most microcontrollers and digital systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5259BCPZ10 is designed for space-constrained applications.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The AD5259BCPZ10 is versatile and can be used in various applications such as:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Gain control and offset adjustment in amplifiers
  • Consumer electronics
  • Automotive electronics for system adjustments

Analog Devices Inc. has designed the AD5259BCPZ10 to be robust, reliable, and easy to use, making it a go-to choice for engineers and designers looking for a programmable potentiometer solution. Its integration of nonvolatile memory and compatibility with the I²C bus standard ensures that it can meet the needs of advanced digital systems while maintaining the simplicity of analog control.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support for further assistance.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9454 $50.0718
42+ $2.4168 $101.5056
65+ $2.3412 $152.1780
89+ $2.2657 $201.6473
115+ $2.1902 $251.8730
153+ $1.9636 $300.4308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess