EN
  • EN
  • DE

AD5253BRUZ50-RL7

Part No AD5253BRUZ50-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL QUAD 50K 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 50k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.25 V to 2.75 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 650 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 105°C
Case / Package 20-TSSOP
Win Source Part Number 124773-AD5253BRUZ50-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5253BRUZ50-RL7 CAD Model

Description

Product Overview: AD5253BRUZ50-RL7

The AD5253BRUZ50-RL7 is a high-performance, quad-channel digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This digital potentiometer offers a unique blend of versatility and efficiency, making it an ideal solution for applications requiring variable resistance settings.

Key Features

  • Digital Interface: The device features an I²C-compatible interface, which allows easy communication with microcontrollers and other digital systems.
  • Quad Channel: With four independently programmable channels, the AD5253BRUZ50-RL7 provides design flexibility for multi-channel applications.
  • Resistance Options: The potentiometer comes with a resistance value of 50 kΩ, which is ideal for a wide range of applications.
  • Resolution: The device offers a resolution of 64 positions, giving precise control over the resistance settings.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the digital potentiometer can retain the resistance settings even after power is removed.
  • Compact Package: It is available in a TSSOP-20 package, which is suitable for space-constrained applications.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliability under varying environmental conditions.
  • Lead (Pb) Free: The AD5253BRUZ50-RL7 is a RoHS compliant and lead-free product, making it an environmentally friendly choice.

Applications

The AD5253BRUZ50-RL7 is suitable for a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • LCD screen color and brightness adjustment
  • Audio/visual equipment tuning
  • Industrial process control systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5253BRUZ50-RL7 is a testament to this, with its robust design and rigorous testing ensuring optimal performance and durability in a wide range of conditions.

In conclusion, the AD5253BRUZ50-RL7 from Analog Devices Inc. is a versatile, reliable, and precise quad-channel digital potentiometer that meets the needs of modern electronic systems. Its integration of nonvolatile memory, multiple channels, and digital interfacing capabilities make it a top choice for designers looking to add adjustable resistance functionality to their applications.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5461 $66.8227
15+ $7.8327 $117.4905
23+ $7.5880 $174.5240
32+ $7.3432 $234.9824
41+ $7.0984 $291.0344
55+ $6.3641 $350.0255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 898 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess