EN
  • EN
  • DE

AD5248BRMZ

Part No AD5248BRMZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case MSOP10
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751699-AD5248BRMZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5248BRMZ CAD Model

Description

Analog Devices Inc. AD5248BRMZ Digital Potentiometer

The AD5248BRMZ from Analog Devices Inc. represents a pinnacle in the field of digital potentiometers, providing precision and versatility in a compact package. This innovative component is an ideal solution for applications requiring variable resistance adjustments, all under the control of digital signals.

Key Features

  • Dual 256-position: The AD5248BRMZ offers two independent channels, each with 256 positions, allowing for fine-grained control over resistance settings.
  • I²C Compatible: The device can be easily integrated into systems that utilize an I²C interface, making it compatible with a wide range of microcontrollers and digital systems.
  • Nonvolatile Memory (EEPROM): With onboard nonvolatile memory, the AD5248BRMZ can retain its resistance settings even after power is removed, ensuring consistent performance across power cycles.
  • Compact MSOP Package: Housed in a 10-lead MSOP (Mini Small Outline Package), the AD5248BRMZ is designed for space-constrained applications without compromising functionality.
  • Wide Operating Voltage: It operates across a wide voltage range of 2.7V to 5.5V, providing flexibility for various power supply requirements.
  • Low Temperature Coefficient: The device exhibits a low temperature coefficient, ensuring that resistance changes minimally with temperature variations, thus maintaining accuracy.

Applications

The versatility of the AD5248BRMZ lends itself to a wide array of applications. It is particularly well-suited for:

  • Adjustable power supplies
  • LCD screen calibration
  • Audio equipment for volume and tone control
  • Automotive electronics that require precise adjustments
  • Industrial control systems

With its robust feature set and compact form factor, the AD5248BRMZ from Analog Devices Inc. is an exceptional choice for designers looking to add reliable and precise digital potentiometer functionality to their projects. Whether for consumer electronics, automotive systems, or industrial controls, the AD5248BRMZ delivers performance that engineers can trust.

Note: Always consult the manufacturer's datasheet and product documentation for detailed specifications and application guidelines to ensure proper usage and integration into your design.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5375 $58.3625
56+ $2.0825 $116.6200
86+ $2.0166 $173.4276
119+ $1.9520 $232.2880
153+ $1.8873 $288.7569
205+ $1.6921 $346.8805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess