EN
  • EN
  • DE

AD5235BRUZ25

Part No AD5235BRUZ25
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT DUAL 1024POS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 1024
Resistance (Ohms) 250k
Supply Voltage - Operating 2.7 V to 5 V, ±2.25 V to 2.75 V
Features Cascade Pin
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 087248-AD5235BRUZ25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5235BRUZ25 CAD Model

Description

The AD5235BRUZ25 from Analog Devices Inc. is a state-of-the-art digital potentiometer that offers a dual-channel, non-volatile memory with 1024-position resolution. This precision device provides a reliable and high-performance solution for a wide range of applications, including programmable voltage-to-current conversions, gain and offset adjustment, and circuit tuning and calibration.

Key Features

  • Dual 1024-Position Potentiometers: The AD5235BRUZ25 features two independently programmable potentiometers, allowing for fine-grained control over resistance settings.
  • Non-Volatile Memory: With its integrated EEPROM, the device can retain the resistance settings even after power cycling, ensuring consistent performance and reducing the need for recalibration.
  • Wide Operating Range: The device operates over a broad power supply range of 2.7V to 5.5V, making it suitable for various low-voltage applications.
  • High-Temperature Operation: The AD5235BRUZ25 is designed to function reliably in environments with temperatures ranging from -40°C to +125°C, ensuring robust operation under harsh conditions.
  • 25 kΩ Resistance Option: This variant of the AD5235 series offers a fixed resistance of 25 kΩ, catering to applications that require this specific value.
  • Serial Interface: The device supports a standard 3-wire serial interface for easy integration into digital systems.
  • Compact Packaging: Housed in a TSSOP-14 package, the AD5235BRUZ25 is designed for space-constrained applications without compromising on functionality.

Applications

The AD5235BRUZ25 is versatile and can be used in various sectors, including industrial, automotive, and consumer electronics. Its precision adjustment capabilities make it ideal for:

  • Automated equipment calibration
  • Programmable filters and delays
  • Adjustable power supplies
  • LED brightness and contrast controls
  • Transducer adjustment of pressure, temperature, and force

With its combination of dual-channel configuration, non-volatile memory, and robust operational parameters, the AD5235BRUZ25 from Analog Devices Inc. is an excellent choice for designers looking to enhance precision and reliability in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5517 $50.2068
10+ $10.2988 $102.9880
16+ $9.9770 $159.6320
21+ $9.6551 $202.7571
27+ $9.3333 $251.9991
36+ $8.3678 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess