EN
  • EN
  • DE

ADF5610BCCZ-RL7

Part No ADF5610BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description VCO PLL 0.055 15.00 GHZ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Integer-N/Fractional-N, VCO IC 14.6GHz 48-VFLGA Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFLGA Exposed Pad
Case / Package 48-LGA (7x7)
Family Name ADF5610
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADF5610BCCZ-RL7TR, 505-ADF5610BCCZ-RL7DKR, -2735-ADF5610BCCZ-RL7CT, ADF5610BCCZ-RL7-ND, 505-ADF5610BCCZ-RL7CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910303-ADF5610BCCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF5610BCCZ-RL7 CAD Model

Description

The ADF5610BCCZ-RL7 is a cutting-edge frequency synthesizer product from Analog Devices Inc., designed to deliver high-performance signal generation capabilities for a wide range of applications. This synthesizer is part of the ADF5610 series, known for their reliability and precision in generating frequencies within the RF spectrum.

Key Features

  • Wide Frequency Range: The ADF5610BCCZ-RL7 operates over a broad frequency range, making it suitable for various applications, including wireless infrastructure, microwave point-to-point systems, satellite communications, and test equipment.
  • Low Phase Noise: Its exceptional phase noise performance ensures high signal purity, which is critical for system performance in sensitive communication and radar systems.
  • Integrated VCO: The device includes an integrated voltage-controlled oscillator (VCO) with a fundamental output frequency range of 7.5 GHz to 15 GHz, providing flexibility for system design.
  • Programmable Output Power: The output power level can be programmed, allowing users to optimize the signal chain for specific applications.
  • Lock Detect Indicator: A lock detect pin is available to provide a digital indication of the PLL lock status, which is useful for system diagnostics and stability monitoring.

Performance and Reliability

The ADF5610BCCZ-RL7 is engineered to deliver high performance and reliability. It utilizes a 24-bit fixed modulus, and supports both integer and fractional-N frequency synthesis modes, providing flexibility in frequency planning. The device also features an on-chip temperature-compensated crystal oscillator (TCXO) that serves as a reference source for the PLL, ensuring stable frequency generation over temperature variations.

Package and Availability

This product is available in a compact 7 mm x 7 mm, 48-lead LFCSP (lead-frame chip-scale package), which is designed to save board space and is suitable for dense circuit designs. The ADF5610BCCZ-RL7 also supports a wide temperature range, ensuring operation in diverse environmental conditions. It is available in reel form, denoted by the suffix 'RL7', for ease of manufacturing and assembly in high-volume production.

Conclusion

With its robust feature set and flexible design options, the ADF5610BCCZ-RL7 from Analog Devices Inc. represents a state-of-the-art solution for frequency synthesis in demanding RF applications. Its performance, integration, and compact form factor make it an ideal choice for designers looking to create advanced communication systems with high signal integrity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9708 $59.9416
5+ $24.5914 $122.9570
7+ $23.8229 $166.7603
9+ $23.0544 $207.4896
12+ $22.2860 $267.4320
16+ $19.9805 $319.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,639 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess