EN
  • EN
  • DE

AD5235BRU25-EP-RL7

Part No AD5235BRU25-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 1024POS DUAL 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 1024
Resistance (Ohms) 25k
Supply Voltage - Operating 2.7 V to 5 V, ±2.25 V to 2.75 V
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 136244-AD5235BRU25-EP-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5235BRU25-EP-RL7 CAD Model

Description

AD5235BRU25-EP-RL7 - A High-Performance Digital Potentiometer

The AD5235BRU25-EP-RL7 from Analog Devices Inc. is a robust digital potentiometer that offers a perfect solution for applications requiring precise resistance tuning. This component is part of the enhanced product (EP) line, designed to meet the stringent requirements of military and aerospace applications, as well as high-reliability industries.

This digital potentiometer features a dual-channel, 1024-position resolution, which allows for fine adjustment of resistance values. With a resistance range of 25 kΩ, it can be utilized in a variety of applications, from calibrating system tolerances to controlling filter responses. The digital interface provides a convenient means of adjustment via a three-wire SPI-compatible serial interface, which simplifies integration into existing digital systems.

The AD5235BRU25-EP-RL7 is characterized for enhanced performance over extended temperatures, making it suitable for harsh environments. It is offered in a compact TSSOP-14 package, which is space-efficient and ideal for applications where board space is at a premium.

Key features of the AD5235BRU25-EP-RL7 include:

  • Dual 1024-position channels
  • 25 kΩ end-to-end resistance
  • SPI-compatible serial interface
  • Nonvolatile memory stores settings
  • Wide operating temperature range
  • Compact TSSOP-14 package

The nonvolatile memory feature ensures that the resistance settings are maintained even when the power is cycled, providing design flexibility and ease of use. This is particularly important in systems that cannot tolerate any deviation from preset conditions upon restart.

Whether you're designing precision controls for aerospace systems, setting up adjustable power supplies, or creating calibration circuits for sensors, the AD5235BRU25-EP-RL7 offers the performance and reliability that professionals demand. Its combination of features makes it an excellent choice for critical applications where accuracy and long-term stability are paramount.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for assistance with your specific application needs.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess