EN
  • EN
  • DE

XC9572XL-10C/PC44

Part No XC9572XL-10C/PC44
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415664-XC9572XL-10C/PC44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XL-10C/PC44 CAD Model

Description

The XC9572XL-10C/PC44 is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx's XC9500XL family. This device is designed for a wide range of logic applications, providing a flexible and efficient solution for implementing custom digital circuits. The '10' in the part number indicates a propagation delay of 10 ns, while 'PC44' specifies a 44-pin PLCC (Plastic Leaded Chip Carrier) package. The 'C' indicates commercial temperature range.

Applications

  • Address Decoding: Used in memory systems and peripheral interfaces for address selection.
  • Glue Logic: Implementing interface logic between different components in a system.
  • State Machines: Designing control circuits for various electronic systems.
  • Peripheral Control: Managing and controlling external devices.
  • High-Speed Control Logic: Applications needing quick response times.

Features

  • 72 Macrocells: Provides a substantial number of logic resources for complex designs.
  • 1600 Usable Gates: Equivalent to 1600 discrete logic gates.
  • 10 ns Pin-to-Pin Logic Delay: Ensures fast signal propagation through the device.
  • Up to 68 User I/O Pins: Allows for extensive connectivity with other system components.
  • Advanced Architecture: Enhanced routing and logic capabilities compared to previous generations.
  • In-System Programmability (ISP): Can be reprogrammed while mounted on the circuit board.
  • Low Power Consumption: Reduces power requirements and thermal management complexity.
  • IEEE 1149.1 JTAG Boundary Scan Support: Facilitates board-level testing and debugging.

Benefits

  • Flexibility: Easily adaptable to changing design requirements through reprogramming.
  • High Performance: Fast propagation delays enable high-speed operation.
  • Reduced Board Space: Integrates multiple logic functions into a single chip, saving space.
  • Lower System Cost: Reduces component count and simplifies board design.
  • Faster Time-to-Market: Quick design cycles and in-system programmability accelerate development.
  • Simplified Design Process: Xilinx's development tools provide a comprehensive environment for design and simulation.
  • Improved Reliability: Reduces the number of interconnections, enhancing overall system reliability.

Additional Details

The XC9572XL-10C/PC44 operates from a 3.3V power supply. The device incorporates advanced features such as output enable control and programmable slew rate control, which optimize signal integrity and reduce noise. It supports various industry-standard I/O interfaces. The device is typically programmed using Xilinx's ISE or Vivado development tools, which provide comprehensive support for design entry, simulation, and device programming. The operating temperature range is 0°C to +70°C.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess