EN
  • EN
  • DE

AD5171BRJZ50-R7

Part No AD5171BRJZ50-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 64-Position OTP Digital Potentiometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 50k
Interface I2C
Memory Type OTP
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 1135911-AD5171BRJZ50-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD5171
Introduction Date September 09, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5171BRJZ50-R7 CAD Model

Description

The AD5171BRJZ50-R7 is a digital potentiometer IC produced by Analog Devices Inc., a leading manufacturer in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This particular product offers a compact and precise solution for applications requiring variable resistance settings controlled by digital signals.

Key Features

  • Resistance Value: The AD5171BRJZ50-R7 offers a resistance value of 50 kΩ, making it suitable for a wide range of applications that require fine-tuning of resistance.
  • Resolution: It provides 64-position resolution, allowing for incremental changes and precise setting of resistance values.
  • Interface: The device supports an I²C-compatible digital interface, ensuring easy integration with microcontrollers and other digital systems.
  • Package: This digital potentiometer comes in a compact SOT-23-8 package, which is ideal for space-constrained applications.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, accommodating a variety of power environments.
  • Nonvolatile Memory: The AD5171 features nonvolatile memory (EEPROM), which allows the resistance setting to be saved when power is removed, ensuring the device maintains its last position upon power-up.

Applications

The AD5171BRJZ50-R7 is designed for use in a broad array of applications, including:

  • Automated product calibration
  • Adjustable gain and offset control
  • Programmable filters, delays, and time constants
  • Programmable power supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5171BRJZ50-R7 is no exception. It is built to meet the rigorous standards expected of industrial-grade components, ensuring dependable performance in demanding environments.

Ordering Information

The AD5171BRJZ50-R7 is available in tape and reel packaging, denoted by the "-R7" suffix, facilitating efficient handling and assembly processes for high-volume production. For detailed ordering and shipping information, please refer to the manufacturer's official documentation or contact their sales team.

You May Also Be Interested in

Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7658 $61.8030
80+ $1.4488 $115.9040
125+ $1.4036 $175.4500
175+ $1.3583 $237.7025
220+ $1.3130 $288.8600
295+ $1.1772 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess