EN
  • EN
  • DE

AD5162BRM100

Part No AD5162BRM100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Dual 256-Position SPI Digital Potentiometer | IC DGT POT 100KOHM 256TAP 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 160
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5162
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135897-AD5162BRM100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5162BRM100 CAD Model

Description

The AD5162BRM100 from Analog Devices Inc. is a state-of-the-art digital potentiometer that offers optimal performance for a wide range of applications. This compact, precision device is designed to provide reliable and accurate variable resistance adjustments, making it an ideal solution for adjusting and calibrating voltages, currents, and signal levels in electronic circuits.

Key Features:

  • Dual Channel: The AD5162BRM100 features two independently programmable potentiometers, which can be used to control two separate signals or as a stereo volume control in audio applications.
  • Resolution: It boasts a 10-bit resolution, providing 1024 discrete steps for smooth and precise adjustments.
  • Interface: The device offers a user-friendly I2C-compatible serial interface, making it easy to integrate into a variety of microcontroller-based systems.
  • Power Supply: Operating on a wide single supply voltage range of 2.7V to 5.5V, the AD5162BRM100 is versatile for both 3V and 5V systems.
  • Compact Package: Housed in a small 10-lead MSOP (Mini Small Outline Package), it requires minimal space on a printed circuit board, which is crucial for space-constrained applications.
  • Endurance: It has a robust endurance of 1 million cycles and a 50-year data retention capability, ensuring long-term reliability.

Applications:

The AD5162BRM100 is suitable for various applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies and regulators
  • Audio/visual equipment
  • Industrial process control systems
  • Instrumentation and test equipment

Conclusion:

The Analog Devices Inc. AD5162BRM100 digital potentiometer represents a blend of precision, flexibility, and durability, making it an excellent choice for engineers and designers looking to add reliable variable resistance control to their projects. With its dual-channel design, high resolution, and easy-to-use serial interface, this device simplifies the task of achieving precise electronic adjustments in a compact form factor.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess