EN
  • EN
  • DE

AD5161BRM50

Part No AD5161BRM50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256-Position SPI/I2C Selectable Digital Potentiometer | IC DGTL POT 50KOHM 256TAP 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 50k
Interface I2C, SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient 45ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5161
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135891-AD5161BRM50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5161BRM50 CAD Model

Description

The AD5161BRM50 is a versatile, digitally-controlled variable resistor device from Analog Devices Inc. This compact digital potentiometer offers a seamless solution for adjusting and controlling resistance values through digital interfaces, making it an excellent choice for a wide range of applications, including calibration, signal conditioning, and power supply control.

Key Features

  • Resistance Options: The AD5161BRM50 provides a 50kΩ end-to-end resistance, which is ideal for various applications that require a mid-range resistance value.
  • Resolution: This digital potentiometer offers 256-position resolution, allowing for fine-tuning of resistance with high precision.
  • Interface: It features an I²C-compatible digital interface, enabling easy communication with microcontrollers and other digital systems.
  • Single Supply Operation: The device operates from a 2.7 V to 5.5 V single supply, accommodating a variety of low-voltage applications.
  • Compact Size: Housed in a small 10-lead MSOP (Mini Small Outline Package), the AD5161BRM50 is suitable for space-constrained applications.
  • Nonvolatile Memory: It includes nonvolatile memory (EEPROM) to store the last position in case of power loss, ensuring consistent performance across power cycles.

Applications

The AD5161BRM50's adaptability makes it a prime choice for numerous applications. It is commonly used in:

  • Programmable Power Supplies
  • Portable Instrumentation
  • Audio/Video Equipment
  • Mechanical Potentiometer Replacement
  • Automotive Electronics

Reliability and Quality

Analog Devices Inc. is known for its commitment to high-quality and reliable components. The AD5161BRM50 is manufactured to meet the company's stringent standards, ensuring dependable performance for critical and demanding applications.

With its combination of features, the AD5161BRM50 is an exceptional choice for designers looking for a reliable digital potentiometer that offers ease of use, precision, and flexibility.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4698 $58.7920
100+ $1.2061 $120.6100
150+ $1.1683 $175.2450
205+ $1.1307 $231.7935
265+ $1.0930 $289.6450
355+ $0.9799 $347.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess