EN
  • EN
  • DE

AD7228ABN

Part No AD7228ABN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS Octal 8-Bit DAC Mount Packages | IC DAC 8BIT V-OUT 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 8
Settling Time 5μs, 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 10.8V ~ 16.5V, ±5V
Supply Voltage , Digital 13.5V ~ 16.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number AD7228
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1136983-AD7228ABN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7228ABN CAD Model

Description

Product Overview: AD7228ABN

The AD7228ABN is a high-performance, 8-channel digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC is designed to cater to a wide array of applications that require accurate and stable analog outputs, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The AD7228ABN boasts an 8-bit resolution, providing a fine level of control over the analog output and ensuring that signals are converted with precision.
  • Channels: With 8 independent voltage output channels, this DAC allows for multiple signal outputs, making it highly versatile for complex systems that require numerous control points.
  • Interface: It features a user-friendly digital interface that is compatible with most microprocessors, ensuring easy integration into existing systems.
  • Settling Time: The DAC offers a fast settling time, ensuring quick response to changes in input data, which is crucial for real-time applications.
  • Supply Voltage: It operates on a dual power supply, with a wide range of acceptable voltages, providing flexibility in different power environments.
  • Package: The AD7228ABN comes in a standard 24-pin DIP (Dual In-line Package), which is robust and easy to handle for PCB (Printed Circuit Board) mounting.

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7228ABN is no exception. It is designed to perform reliably even under stringent conditions, maintaining its accuracy over a broad temperature range. This makes it an ideal choice for industrial applications where environmental conditions can vary widely.

Applications

The versatility of the AD7228ABN allows it to be used in a variety of settings. Its precise control makes it suitable for use in digital gain and offset adjustment applications, programmable voltage and current sources, and motor control circuits. Its robust design and reliable performance also allow it to be used in mission-critical applications where consistent operation is paramount.

Overall, the AD7228ABN from Analog Devices Inc. is a sophisticated, reliable solution for any system requiring high-quality digital-to-analog conversion across multiple channels.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess