The AD5160BRJZ10-R2 is a high-performance digital potentiometer brought to you by Analog Devices Inc., a leader in the field of precision high-performance electronics. This compact digital potentiometer offers a unique combination of versatility and efficiency, making it an ideal choice for a wide range of applications including calibration adjustments, programmable filters, and signal conditioning.
Key Features
- Compact Size: The AD5160 comes in a small SOT-23 8-lead package, allowing for easy integration into space-constrained applications.
- Resolution: It features a 256-position resolution, providing fine adjustment capability.
- Single Supply Operation: Operates from a single 2.7 V to 5.5 V supply, making it suitable for use in both 3 V and 5 V systems.
- Endurance: It boasts a high endurance of 200,000 wiper switch cycles, ensuring a long operational life.
- Temperature Range: The device operates over an extended industrial temperature range of -40°C to +125°C.
Applications
The AD5160BRJZ10-R2 is highly adaptable and can be used in various applications such as:
- Adjustable power supplies
- LCD screen calibration
- Automotive electronics
- Portable battery-powered devices
- Audio/visual equipment
Technical Specifications
| Parameter |
Value |
| Resistance Options |
10 kΩ |
| Number of Positions |
256 |
| Operating Voltage |
2.7 V to 5.5 V |
| Temperature Range |
-40°C to +125°C |
| Package |
SOT-23 8-lead |
With its robust design and reliable performance, the AD5160BRJZ10-R2 from Analog Devices Inc. stands out as a top-tier solution for precision digital potentiometer requirements. Its user-friendly interface and durable construction ensure that it will remain a staple in electronic designs for years to come.