EN
  • EN
  • DE

AD5142BRUZ100-RL7

Part No AD5142BRUZ100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TP 16TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 130
Base Product Number AD5142
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356947-AD5142BRUZ100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5142BRUZ100-RL7 CAD Model

Description

AD5142BRUZ100-RL7 Digital Potentiometer

The AD5142BRUZ100-RL7, manufactured by Analog Devices Inc., is a state-of-the-art digital potentiometer that provides a reliable and precise solution for adjusting and controlling resistance values in electronic circuits. This compact, non-volatile component is designed for a wide range of applications, including calibration adjustments, sensor trimming, audio level control, and feedback circuit elements.

Key Features

  • Resolution: The device offers a fine resolution with 256 positions, allowing for smooth and incremental adjustments.
  • Dual-Channel: It features two independently programmable channels, providing versatility in dual-channel applications or as two separate potentiometers.
  • Interface: The AD5142BRUZ100-RL7 is equipped with an I²C compatible interface, ensuring easy integration into most microcontroller-based systems.
  • Non-Volatile Memory: With its built-in EEPROM, the device can store the last position before power-off, enabling it to retain the resistance setting even after the power has been cycled.
  • Wide Operating Voltage: The digital potentiometer operates over a broad voltage range, accommodating various supply levels for different applications.
  • Compact Package: Housed in a compact TSSOP package, it is ideal for space-constrained applications.

Performance Specifications

  • Resistance Options: This model offers a 100 kΩ resistance value, suitable for a variety of applications.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Robust Design: Analog Devices Inc. has designed this digital potentiometer with reliability in mind, ensuring it can withstand the demands of rigorous applications.

Applications

The AD5142BRUZ100-RL7 is an ideal choice for professionals in the fields of consumer electronics, industrial automation, and automotive systems, where precise resistance control is crucial. Its digital nature allows for programmable control, making it an essential component for modern electronic design.

With its combination of performance, reliability, and ease of use, the AD5142BRUZ100-RL7 from Analog Devices Inc. represents a top-tier solution for designers looking to implement digital potentiometers in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4996 $60.4956
26+ $4.5125 $117.3250
40+ $4.3714 $174.8560
55+ $4.2305 $232.6775
71+ $4.0895 $290.3545
95+ $3.6664 $348.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,107 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess