EN
  • EN
  • DE

AD5141BCPZ100-RL7

Part No AD5141BCPZ100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Single Channel, 128-/256-Position, I2C/SPI, Nonvolatile Digital Potentiometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C, SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.3 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 130
Operating Temperature Range -40°C ~ 125°C
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1135872-AD5141BCPZ100-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5141
Introduction Date October 31, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5141BCPZ100-RL7 CAD Model

Description

Product Overview: AD5141BCPZ100-RL7

The AD5141BCPZ100-RL7 is a high-performance, non-volatile digital potentiometer brought to you by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This digital potentiometer offers a compact and precise solution for calibrating system tolerances or dynamically controlling system parameters.

Key Features

  • Resistance Options: The device offers a 100 kΩ end-to-end resistance value, providing ample range for various applications.
  • Resolution: It features a 256-position resolution, allowing for fine adjustments and precise control over the resistance settings.
  • Non-Volatile Memory: The potentiometer incorporates non-volatile memory (EEPROM), ensuring that the resistance settings are retained even after power is removed from the device.
  • Interface: The I²C-compatible serial interface enables easy communication and control with a wide range of microcontrollers and processors.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, making it suitable for both 3V and 5V systems.
  • Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), specifically the 10-lead LFCSP (3mm x 3mm), which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.

Applications

The AD5141BCPZ100-RL7 is versatile and can be used in a variety of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies
  • LED brightness control
  • Audio volume control

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high quality and reliability. The AD5141BCPZ100-RL7 is no exception and is designed to meet the stringent requirements of industrial and consumer applications alike. The device's robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for a dependable digital potentiometer.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2509 $51.0108
29+ $3.4879 $101.1491
45+ $3.3789 $152.0505
62+ $3.2699 $202.7338
80+ $3.1609 $252.8720
106+ $2.8339 $300.3934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess