EN
  • EN
  • DE

AD5122ABCPZ10-RL7

Part No AD5122ABCPZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description The AD5122A/AD5142A are available in a compact, 16-lead, 3 mm × 3 mm LFCSP and a 16-lead TSSOP.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 128
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.3 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 55
Operating Temperature Range -40°C ~ 125°C
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1135867-AD5122ABCPZ10-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5122
Introduction Date October 31, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5122ABCPZ10-RL7 CAD Model

Description

Analog Devices Inc. AD5122ABCPZ10-RL7 Digital Potentiometer

The AD5122ABCPZ10-RL7 is a precision digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This digital potentiometer offers a compact, reliable solution for applications requiring variable resistance settings. It is widely used in various electronic circuits for calibration and control purposes, such as adjusting volume, contrast, brightness settings, and more.

With a resistance value of 10 kΩ, the AD5122ABCPZ10-RL7 provides a fine level of control over its adjustment range. It features 256-position resolution, which allows for smooth transitions and precise settings. The device operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both portable and stationary applications that run on standard power supplies.

The digital potentiometer comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is surface-mountable, saving valuable board space in densely packed electronic circuits. Its small footprint makes it an excellent choice for space-constrained designs.

One of the key advantages of the AD5122ABCPZ10-RL7 is its non-volatile memory (EEPROM), which allows the device to retain the last programmed resistance value even after power is removed. This feature ensures consistent performance and simplifies the design of circuits that require a specific startup state.

Communication with the AD5122ABCPZ10-RL7 is achieved through an I²C-compatible digital interface, which provides a simple and efficient method for setting the resistance value. This interface allows for easy integration into existing digital systems and can be controlled by a wide range of microcontrollers and processors.

Reliability is a hallmark of Analog Devices products, and the AD5122ABCPZ10-RL7 is no exception. It is designed to meet stringent industrial standards, ensuring long-term stability and performance across a wide temperature range of -40°C to +125°C.

In summary, the AD5122ABCPZ10-RL7 from Analog Devices Inc. is a versatile and reliable digital potentiometer that offers precise control, non-volatile memory, and a user-friendly interface, making it an excellent choice for a wide variety of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1453 $59.7607
45+ $2.5807 $116.1315
70+ $2.5001 $175.0070
96+ $2.4194 $232.2624
124+ $2.3388 $290.0112
166+ $2.0968 $348.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,956 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess