EN
  • EN
  • DE

AD5116BCPZ5-500R7

Part No AD5116BCPZ5-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 64TAP 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Pushbutton Interface 8-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name AD5116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5116BCPZ5-500R7CT, AD5116BCPZ5-500R7DKR, AD5116BCPZ5500R7, AD5116BCPZ5-500R7TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909356-AD5116BCPZ5-500R7
Ultra Librarian 3D Model Ultra Librarian AD5116BCPZ5-500R7 CAD Model

Description

AD5116BCPZ5-500R7 - Analog Devices Inc.

The AD5116BCPZ5-500R7 is a highly versatile digital potentiometer brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model offers a reliable and precise solution for applications requiring variable resistance adjustments through digital control signals.

Featuring a compact LFCSP (Lead Frame Chip Scale Package) with 10 pins, the AD5116BCPZ5-500R7 is designed for space-constrained applications while maintaining robust performance. It operates with a nominal resistance of 50 kOhms, providing a wide range of resistance tuning for various electronic circuits, including calibration, sensor trimming, and signal conditioning tasks.

The device is characterized by its I2C-compatible interface, allowing for seamless integration into digital systems and enabling easy adjustment of the resistance settings via a standard serial bus. This interface not only simplifies the design process but also reduces the number of required GPIOs, making it an ideal choice for microcontroller-based systems.

With a single supply voltage ranging from 2.7V to 5.5V, the AD5116BCPZ5-500R7 is flexible enough to be used in various applications, including portable battery-powered devices. Its wide operating temperature range from -40°C to +125°C ensures reliable performance across diverse environmental conditions, making it suitable for industrial and automotive applications.

The digital potentiometer also features nonvolatile memory (EEPROM), enabling the device to retain the last programmed resistance value even after power-off, thus providing a "set and forget" feature that is particularly useful for applications that require a persistent setting.

In summary, the AD5116BCPZ5-500R7 from Analog Devices Inc. is an excellent choice for designers looking for a digital potentiometer with a small footprint, robust serial interface, and reliable nonvolatile memory storage. Its precision, versatility, and durability make it a go-to component for a wide range of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6111 $50.7221
27+ $3.7835 $102.1545
41+ $3.6653 $150.2773
57+ $3.5470 $202.1790
73+ $3.4288 $250.3024
98+ $3.0741 $301.2618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess