EN
  • EN
  • DE

AD5111BCPZ80-RL7

Part No AD5111BCPZ80-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 128POS 80K 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 80k
Supply Voltage - Operating 2.3 V to 5.5 V
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Temperature Range - Operating -40°C to 125°C
Case / Package 8-LFCSP-UD (2x2)
Win Source Part Number 124855-AD5111BCPZ80-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5111BCPZ80-RL7 CAD Model

Description

Product Overview: AD5111BCPZ80-RL7

The AD5111BCPZ80-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., an industry leader in the field of high-precision electronic components. This digital potentiometer, often referred to as a digiPOT, is an essential tool for engineers and designers who require a reliable and precise solution for adjusting and controlling resistance in electronic circuits.

Key Features

  • Resolution: The device offers a 128-position resolution, providing fine granularity for resistance adjustments, suitable for a wide range of applications.
  • Interface: It features a user-friendly I2C interface, enabling easy communication and control with microcontrollers and other digital systems.
  • Supply Voltage: The AD5111BCPZ80-RL7 operates at a single supply voltage ranging from 2.7V to 5.5V, making it versatile for various power environments.
  • Compact Package: Encased in a compact LFCSP (Lead Frame Chip Scale Package), it minimizes the footprint on circuit boards, an essential factor for space-constrained applications.
  • Temperature Range: It is designed to perform reliably across a wide operating temperature range, making it suitable for industrial and automotive applications.

Applications

The AD5111BCPZ80-RL7 is ideal for a variety of applications that require precise resistance tuning. These applications include:

  • Automotive electronics, where durability and precision are crucial.
  • Industrial control systems, for accurate calibration of sensors and feedback loops.
  • Consumer electronics, such as in audio systems for volume control.
  • Communication systems, where signal conditioning requires fine-tuned resistance settings.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5111BCPZ80-RL7 is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability and consistency in its operation. With the robust design and manufacturing process, this digital potentiometer stands out as a top choice for professionals seeking the best in electronic components.

The AD5111BCPZ80-RL7 by Analog Devices Inc. is not just a component; it is a testament to precision engineering, designed to meet the most demanding applications where variable resistance is key.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1951 $55.7559
20+ $5.0831 $101.6620
31+ $4.9243 $152.6533
42+ $4.7654 $200.1468
55+ $4.6066 $253.3630
73+ $4.1301 $301.4973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess