EN
  • EN
  • DE

AD5063BRMZ-REEL7

Part No AD5063BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 2.7-5.5V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 4μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Win Source Part Number 1012032-AD5063BRMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5063BRMZ-REEL7 CAD Model

Description

Analog Devices AD5063BRMZ-REEL7 Precision DAC

The AD5063BRMZ-REEL7 is a high-performance, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise voltage control and signal generation.

This DAC is part of the AD5063 series, which is renowned for its low power consumption and compact form factor. The AD5063BRMZ-REEL7 is available in a surface-mount package and is provided on a 7-inch reel, facilitating its integration into automated manufacturing processes. The compact MSOP-10 (Mini Small Outline Package) ensures that it takes up minimal space on a printed circuit board, making it suitable for space-constrained applications.

Key features of the AD5063BRMZ-REEL7 include:

  • Resolution: 16-bit resolution provides fine granularity, allowing for precise control over the output voltage.
  • Output Range: The DAC supports a variety of selectable voltage output ranges, which can be configured to match the needs of the application.
  • Interface: It comes with a versatile serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing easy integration with a wide range of microcontrollers and digital systems.
  • Accuracy: The device offers excellent integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring accurate and consistent performance.
  • Power Efficiency: With its low power operation, the AD5063BRMZ-REEL7 is particularly suitable for battery-powered devices and other power-sensitive applications.
  • Temperature Range: The DAC operates across an industrial temperature range, making it reliable in varying environmental conditions.

Applications for the AD5063BRMZ-REEL7 are diverse and include precision control systems, automated test equipment, data acquisition systems, digital gain and offset adjustment, and medical devices. Its high level of precision also makes it suitable for audio equipment and other applications where signal integrity is paramount.

Analog Devices Inc. provides extensive support for the AD5063BRMZ-REEL7 with detailed technical documentation, reference designs, and customer support, ensuring that designers can take full advantage of the product's features and performance in their applications.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3287 $54.9861
7+ $15.0390 $105.2730
11+ $14.5690 $160.2590
15+ $14.0990 $211.4850
19+ $13.6291 $258.9529
25+ $12.2192 $305.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,414 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess