EN
  • EN
  • DE

AD4020BCPZ-RL7

Part No AD4020BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 20BIT SAR 10LFCSP / 20 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 20
Sampling Rate (Per Second) 1.8M
Number of Inputs 1
Input Type Differential
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD4020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD4020BCPZ-RL7CT,AD4020BCPZ-RL7CT,AD4020BCPZ-RL7TR-ND,505-AD4020BCPZ-RL7CT,AD4020BCPZ-RL7DKR,505-AD4020BCPZ-RL7DKR,505-AD4020BCPZ-RL7TR,-2735-AD4020BCPZ-RL7DKR,AD4020BCPZ-RL7CT-ND,AD4020BCPZ-RL7-ND,AD4020BCPZ-RL7TR,AD4020BCPZ-RL7DKR-ND
Standard Package 1,500
Win Source Part Number 998959-AD4020BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4020BCPZ-RL7 CAD Model

Description

Introducing the AD4020BCPZ-RL7 from Analog Devices Inc.

The AD4020BCPZ-RL7 is a high-performance, 20-bit, fast serial output Analog-to-Digital Converter (ADC) that brings precision and speed to your data acquisition systems. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this ADC is designed to meet the rigorous demands of advanced industrial, medical, and communication applications. With its impressive feature set and robust design, the AD4020BCPZ-RL7 is the ideal choice for engineers and designers looking for a reliable and accurate data conversion solution.

Key Features:

  • High Resolution: The AD4020BCPZ-RL7 offers a 20-bit resolution, ensuring precise and accurate digital representation of the analog input signal.
  • Fast Sampling Rate: With a maximum sampling rate of up to 1.8 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals without sacrificing accuracy.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it suitable for power-sensitive applications.
  • Flexible Power Supply: The device supports a wide supply range, accommodating various system power requirements.
  • No Missing Codes: The AD4020BCPZ-RL7 guarantees no missing codes over its full operating temperature range, ensuring reliable performance in all conditions.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it requires minimal space on a printed circuit board, making it ideal for space-constrained designs.

Applications:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Instrumentation and Control Systems
  • Communications Infrastructure

The AD4020BCPZ-RL7 is not just a component; it's a testament to Analog Devices Inc.'s commitment to high-quality, precision-engineered products that push the boundaries of performance. By integrating this ADC into your designs, you can rest assured that you are leveraging the best in analog-digital conversion technology, ensuring that your products stand out for their accuracy and reliability.

Whether you're upgrading existing systems or developing new ones, the AD4020BCPZ-RL7 from Analog Devices Inc. is the ADC that delivers the performance you need, when you need it.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6274 $81.6274
2+ $66.9763 $133.9526
3+ $64.8833 $194.6499
4+ $62.7903 $251.1612
5+ $60.6973 $303.4865
6+ $54.4183 $326.5098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess