EN
  • EN
  • DE

AD4000BCPZ-RL7

Part No AD4000BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD4000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD4000BCPZ-RL7TR, 505-AD4000BCPZ-RL7DKR, -2735-AD4000BCPZ-RL7CT, 505-AD4000BCPZ-RL7CT, AD4000BCPZ-RL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909322-AD4000BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4000BCPZ-RL7 CAD Model

Description

The AD4000BCPZ-RL7 is a high-performance, low-power, 18-bit, 2 MSPS PulSAR® analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC offers an excellent combination of speed, accuracy, and power consumption, making it an ideal choice for a wide range of data acquisition systems, medical equipment, and industrial applications where precise signal conversion is critical.

Key Features:

  • Resolution: 18-bit resolution provides high precision for demanding applications.
  • Sampling Rate: Fast 2 MSPS throughput rate allows for rapid signal processing.
  • Input Voltage Range: The ADC supports a wide input voltage range, accommodating various signal types.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC minimizes energy usage during operation.
  • Interface: The device features a versatile serial interface that is compatible with several digital systems.
  • Package: The AD4000BCPZ-RL7 is available in a compact, lead-frame chip scale package (LFCSP), which is suitable for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Control Systems
  • Instrumentation and Automation

The AD4000BCPZ-RL7 boasts an impressive differential nonlinearity (DNL) and integral nonlinearity (INL), ensuring accurate and consistent performance across its full operating range. The device also includes features such as a reference buffer, a sample-and-hold circuit, and a power-down mode, further enhancing its flexibility and efficiency in various system designs.

With its robust performance and versatile features, the AD4000BCPZ-RL7 from Analog Devices Inc. is a top choice for engineers and designers looking to integrate a reliable ADC into their high-precision signal processing applications.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1708 $54.1708
3+ $44.4478 $133.3434
4+ $43.0588 $172.2352
5+ $41.6698 $208.3490
7+ $40.2808 $281.9656
9+ $36.1139 $325.0251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 537 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess