EN
  • EN
  • DE

AD3338AKC-25

Part No AD3338AKC-25
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171135-AD3338AKC-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD3338AKC-25 CAD Model

Description

The AD3338AKC-25 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This voltage reference is part of the AD3338 series, which is designed to offer a stable and precise reference voltage for various applications, including data converters, power supplies, and general analog circuits.

Key Features

  • Reference Voltage: The AD3338AKC-25 provides a fixed output voltage of 2.5V, which is ideal for systems that require a stable reference.
  • High Accuracy: This device offers an impressive initial accuracy, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a low temperature coefficient, the AD3338AKC-25 maintains its accuracy over a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Dropout Voltage: It operates with a low dropout voltage, which allows for better performance even when the supply voltage is close to the output voltage.
  • Wide Operating Range: The device supports a broad operating voltage range, providing flexibility in various system designs.
  • Excellent Load Regulation: The AD3338AKC-25 exhibits excellent load regulation characteristics, ensuring the output voltage remains stable with changes in load current.

Applications

The versatile nature of the AD3338AKC-25 makes it suitable for a wide array of applications, such as:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Portable and battery-powered equipment
  • Medical and scientific instrumentation

Quality and Reliability

Analog Devices Inc. ensures that the AD3338AKC-25 meets stringent quality standards. The device is tested and guaranteed to perform to specifications over its entire operating temperature range. With its robust design and high reliability, the AD3338AKC-25 is an excellent choice for any application that demands a high-precision voltage reference.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Intersil
Need more? Email Us
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
AMIS
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess