EN
  • EN
  • DE

AD2S80AAD

Part No AD2S80AAD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Monolithic Resolver-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Operating Supply Voltage ±10.8 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 40-CDIP (0.600", 15.24mm)
Manufacturer Package 40-CDIP
RoHS State Request Verification
Win Source Part Number 1135797-AD2S80AAD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD2S80
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD2S80AAD CAD Model

Description

Product Overview: AD2S80AAD from Analog Devices Inc.

The AD2S80AAD is a high-performance resolver-to-digital converter manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision product is designed to convert resolver format input signals into digital data with exceptional accuracy and reliability. The AD2S80AAD is particularly suitable for applications in industrial systems, robotics, and aerospace where precise position sensing and motion control are critical.

Key Features

  • High Resolution: The AD2S80AAD offers a resolution of up to 16 bits, ensuring fine granularity in position measurement.
  • Variable Tracking Rate: It features a tracking rate that can be adjusted to match the dynamics of the application, providing flexibility across different use cases.
  • Loss of Signal Detection: The device includes a built-in loss of signal circuitry that alerts the system in the event of a signal interruption, enhancing the safety and robustness of the application.
  • Digital Self-Test: With an integrated self-test capability, the AD2S80AAD can perform diagnostics to verify its operational integrity, ensuring reliable performance.

Applications

  • Industrial Automation
  • Servo Motor Control
  • Robotics
  • Aerospace and Defense Systems
  • Antenna Positioning Systems

Performance and Reliability

The AD2S80AAD is designed to operate within a temperature range of -55°C to +125°C, making it suitable for harsh environments. Its robust construction and high-quality manufacturing standards ensure that it delivers consistent performance over a long service life. Analog Devices Inc. has a reputation for producing reliable components that meet the stringent requirements of industrial and aerospace applications, and the AD2S80AAD is no exception.

Integrating the AD2S80AAD into your system will provide precise angular displacement and velocity measurements, which are essential for high-performance control systems. Whether you are designing a new system or upgrading an existing one, the AD2S80AAD from Analog Devices Inc. is an excellent choice for achieving superior resolver-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $382.3530 $382.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess