EN
  • EN
  • DE

CDG1BA50-534

Part No CDG1BA50-534
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Cg Round Body Cylinder Cyl, Air, Dbl A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160863-CDG1BA50-534
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDG1BA50-534 CAD Model

Description

The CDG1BA50-534 is a pneumatic cylinder manufactured by SMC Diode Solutions. This cylinder is part of the CDG1 series, known for its compact design and versatility in various automation applications. It is designed to provide linear motion and force, making it suitable for tasks such as pushing, pulling, lifting, and clamping in industrial settings.

Applications

  • Automated assembly lines: Used for precise part placement and manipulation.
  • Packaging machinery: Employed in tasks such as sealing, labeling, and carton handling.
  • Material handling systems: Utilized for transferring and positioning materials within a production line.
  • Robotics: Integrated into robotic arms and end-of-arm tooling for controlled movements.
  • Clamping fixtures: Used to secure workpieces during machining, welding, or assembly processes.

Features

  • Compact design: Space-saving design allows for installation in confined areas.
  • Double-acting: Provides controlled movement in both directions (extend and retract).
  • Adjustable stroke: The stroke length can be adjusted to meet specific application requirements.
  • High durability: Constructed with robust materials to withstand demanding industrial environments.
  • Easy to install: Designed for simple mounting and connection to pneumatic systems.

Benefits

  • Increased efficiency: Automates repetitive tasks, reducing manual labor and increasing production speed.
  • Improved accuracy: Provides precise and consistent linear motion, ensuring high-quality results.
  • Reduced downtime: Durable construction and reliable performance minimize maintenance requirements and downtime.
  • Enhanced safety: Eliminates the need for manual handling of heavy or dangerous materials.
  • Cost savings: Reduces labor costs, increases production efficiency, and minimizes material waste.

Technical Specifications: While specific technical specifications such as bore size, stroke length, operating pressure, and temperature range would be available on the official SMC Diode Solutions datasheet for this specific model (CDG1BA50-534), the CDG1 series generally operates with compressed air. The cylinder body is typically made of aluminum, and the piston rod is often made of stainless steel for corrosion resistance.

The CDG1BA50-534 is a reliable and efficient pneumatic cylinder suitable for a wide range of industrial automation applications. Its compact design, adjustable stroke, and durable construction make it a valuable component for improving productivity and reducing costs.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess